Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (4.42x3.42)
Base Product Number ATSAM4S8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAM4S8BA-UURCT,1611-ATSAM4S8BA-UURDKR-ND,1611-ATSAM4S8BA-UURDKRINACTIVE,1611-ATSAM4S8BA-UURTRINACTIVE,1611-ATSAM4S8BA-UURTR,ATSAM4S8BA-UURDKR,1611-ATSAM4S8BA-UURDKR,1611-ATSAM4S8BA-UURCT,ATSAM4S8BA-UURTR,1611-ATSAM4S8BA-UURTR-ND
Standard Package 5,000
Win Source Part Number 1148930-ATSAM4S8BA-UUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S8BA-UUR CAD Model

Description

Microchip Technology's ATSAM4S8BA-UUR Microcontroller

The ATSAM4S8BA-UUR is a high-performance microcontroller from Microchip Technology that is part of the SAM4S series, designed to offer an optimal balance between power efficiency and processing capability. This microcontroller is based on the ARM® Cortex®-M4 processor with a Floating Point Unit (FPU), operating at a maximum speed of 120 MHz and equipped with 512KB of flash memory and 128KB of SRAM.

One of the key features of the ATSAM4S8BA-UUR is its power-saving techniques, which include very low power consumption modes such as Sleep, Wait, and Backup modes, making it an ideal choice for battery-operated and power-sensitive applications. Furthermore, the device supports a wide range of communication interfaces, including USART, SPI, I2C, and USB, ensuring versatility in connecting with other peripherals and systems.

The ATSAM4S8BA-UUR is also equipped with a variety of 16-bit and 32-bit timers, PWM channels for motor control, a 12-bit ADC for analog signal conversion, and a 12-bit DAC for analog output capabilities. These features make the microcontroller well-suited for industrial control systems, sensor hubs, consumer electronics, and other applications that require robust I/O capabilities and real-time control.

For security-conscious applications, the ATSAM4S8BA-UUR provides a hardware encryption engine supporting AES and DES, as well as a secure bootloader for safe firmware updates. This ensures data protection and integrity for systems that require secure communications and protection against tampering.

The microcontroller comes in a 64-pin LQFP package, which allows for a compact design while still offering ample I/O ports for interfacing with other components. Its wide operating voltage range and extended industrial temperature range make it suitable for harsh environments and demanding applications.

In summary, the ATSAM4S8BA-UUR from Microchip Technology is a feature-rich microcontroller that provides a powerful ARM Cortex-M4 core, extensive memory resources, and a comprehensive set of peripherals. It is an excellent choice for designers looking to balance performance with power efficiency in their embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention