EN
  • EN
  • DE

ATSAM4S2BA-MU

Part No ATSAM4S2BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1020481-ATSAM4S2BA-MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAM4S2BA-MU CAD Model

Description

Microchip Technology's ATSAM4S2BA-MU

The ATSAM4S2BA-MU is a high-performance, microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is a part of the SAM4S series, which is known for its impressive processing capabilities and power efficiency. It is designed to cater to the demanding needs of modern embedded applications.

At the heart of this MCU lies an ARM Cortex-M4 processor, which operates at a speed of up to 120 MHz. This core includes a floating-point unit (FPU) that accelerates high-precision computing, making it an ideal choice for applications involving complex mathematical calculations. The processor's architecture is optimized for deterministic, real-time operations, which is essential for control applications.

The ATSAM4S2BA-MU comes packed with 128KB of embedded Flash memory and 32KB of SRAM, offering ample space for code storage and efficient data handling. These memory capacities ensure that the MCU can handle multiple tasks and store significant amounts of data for immediate processing without external memory components, reducing system complexity and cost.

Connectivity is a strong suit of this microcontroller. It includes a full-speed USB Device and embedded Host, USARTs, SPIs, and I2Cs, which allow for flexible communication options with other devices and peripherals. Additionally, the device features a range of I/O lines, timers, PWM channels, and ADCs, providing the necessary interfaces for sensors and actuaries.

The ATSAM4S2BA-MU is also equipped with advanced security features. It has a hardware CRC (Cyclic Redundancy Check) engine to ensure data integrity, a random number generator for security algorithms, and a unique identifier for each chip, which can be used for cryptographic functions and secure device authentication.

This MCU is available in a 64-pin QFN package, which is suitable for space-constrained applications. Its power-saving modes, including idle and sleep modes, make it an energy-efficient choice for battery-operated devices. The ATSAM4S2BA-MU is an excellent microcontroller for a broad range of applications, including industrial control systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5733 $61.3063
26+ $4.5729 $118.8954
40+ $4.4300 $177.2000
54+ $4.2871 $231.5034
70+ $4.1441 $290.0870
94+ $3.7154 $349.2476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,145 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess