EN
  • EN
  • DE

ATSAM4S16CB-CN

Part No ATSAM4S16CB-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description BGA, GREEN, EXT TEMP, MRL B / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-ATSAM4S16CB-CN
Standard Package 260
Win Source Part Number 980322-ATSAM4S16CB-CN
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16CB-CN CAD Model

Description

Microchip Technology's ATSAM4S16CB-CN

The ATSAM4S16CB-CN is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring efficient power consumption and high-speed processing. This advanced microcontroller is based on the ARM Cortex-M4 processor, which is renowned for its exceptional computational capabilities and floating-point unit (FPU) for computationally intensive applications.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a built-in memory protection unit (MPU) and Thumb-2 instruction set for improved code density.
  • Memory: Comes with a substantial 1MB of embedded Flash memory and 128KB of SRAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces, including Full-speed USB Device and embedded Host, two UARTs, two SPIs, three I2C interfaces, and more for versatile connectivity options.
  • Power Efficiency: Features power-saving techniques such as dynamic clock gating and an internal voltage regulator, enabling operation in low-power modes to extend battery life in portable devices.
  • Analog Features: Equipped with dual 1Msps 12-bit ADCs, 32-bit DAC, analog comparators, and PWM channels, making it ideal for control applications requiring precise analog signal processing.
  • Timers and Counters: Multiple timer/counters with PWM support, real-time timer, and watchdog timer for reliable system timing and watchdog functions.
  • Security: Incorporates hardware-based security features such as a 128-bit AES encryption engine, which ensures secure data communication and storage.
  • Packages: Available in a 100-pin LQFP package, which is suitable for space-constrained applications while providing enough I/O lines for complex tasks.

The ATSAM4S16CB-CN microcontroller stands out for its balance between performance and power efficiency, making it an excellent choice for industrial control systems, consumer electronics, smart energy solutions, and medical devices. Its robust set of peripherals and high-speed processing capabilities allow designers to create sophisticated and feature-rich products with reduced development time and cost.

Whether you are developing an IoT device, a complex control system, or a portable consumer product, the ATSAM4S16CB-CN provides a reliable and versatile core that can meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess