EN
  • EN
  • DE

ATSAM4S16BA-MU

Part No ATSAM4S16BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAM4S
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566882-ATSAM4S16BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16BA-MU CAD Model

Description

The ATSAM4S16BA-MU is a high-performance, microcontroller unit (MCU) from Microchip Technology, designed to offer a balance between power efficiency and processing capability. This device is part of the SAM4S series, which is based on the ARM Cortex-M4 processor, providing users with enhanced features including a Floating Point Unit (FPU) for computation-intensive applications.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a FPU for efficient handling of floating-point operations.
  • Memory: 1MB of embedded Flash memory and 128KB of SRAM, facilitating complex applications and data-intensive processes.
  • Connectivity: A variety of communication interfaces including USART, SPI, I2C, and USB, providing versatile options for peripheral connections and data transfer.
  • Power Efficiency: Power-saving modes such as Sleep and Wait modes, along with a Low-power Mode Controller and a Slow Clock mode, to ensure energy efficiency in battery-powered applications.
  • Analog Features: Equipped with an 12-bit Digital-to-Analog Converter (DAC) and an 12-bit Analog-to-Digital Converter (ADC) with support for multiple channels, enabling precise analog signal management.
  • Package: Available in a 64-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.
  • Temperature Range: Operational across an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Security: Features include a hardware-based Random Number Generator (RNG) and a unique 128-bit ID for secure applications.

The ATSAM4S16BA-MU is an ideal choice for applications that require a robust MCU with advanced control capabilities. Its extensive set of peripherals and interfaces, combined with the powerful ARM Cortex-M4 core, make it suitable for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices. Developers can leverage Microchip's software and hardware tools to streamline the development process and bring their products to market faster.

With its integration of performance, power efficiency, and security, the ATSAM4S16BA-MU stands out as a versatile solution for sophisticated embedded system designs.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8656 $59.3280
11+ $9.7359 $107.0949
16+ $9.4316 $150.9056
22+ $9.1274 $200.8028
29+ $8.8232 $255.8728
38+ $7.9104 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,763 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess