EN
  • EN
  • DE

ATSAM4LS8CA-CFUR

Part No ATSAM4LS8CA-CFUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 3.3V 100-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-VFBGA
Manufacturer Package 100-VFBGA (7x7)
Win Source Part Number 769283-ATSAM4LS8CA-CFUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LS8AA
ECCN 3A991.a.2
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS8CA-CFUR CAD Model

Description

Microchip Technology's ATSAM4LS8CA-CFUR Product Overview

The ATSAM4LS8CA-CFUR is a high-performance, power-efficient microcontroller that is part of Microchip Technology's extensive range of embedded processing solutions. This microcontroller is designed to cater to the demanding needs of modern embedded applications, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

At the heart of the ATSAM4LS8CA-CFUR is an ARM Cortex-M4 processor, which provides a maximum speed of 120 MHz. This core includes a Floating Point Unit (FPU) that enhances the performance of applications with floating-point computations. With its 512KB of flash memory and 128KB of SRAM, this microcontroller offers ample space for complex applications and the flexibility to handle data-intensive operations.

This microcontroller operates at a voltage range of 1.68V to 3.6V, which allows for low-power consumption while still delivering robust performance. The ATSAM4LS8CA-CFUR is equipped with a variety of peripherals, including USB, I2C, SPI, and USART interfaces, making it highly versatile for a broad range of applications such as industrial control systems, consumer electronics, and IoT devices.

Security is a primary concern in today's connected world, and the ATSAM4LS8CA-CFUR addresses this with its integrated hardware cryptographic module supporting AES and TRNG. These features ensure secure data communication and storage, which is critical for applications that handle sensitive information.

The microcontroller also features a range of power-saving modes, which enable the design of energy-efficient applications. These modes, coupled with the Event System that allows peripherals to communicate directly without involving the CPU, make the ATSAM4LS8CA-CFUR an excellent choice for battery-powered or energy-harvesting systems.

For development and debugging, the ATSAM4LS8CA-CFUR supports JTAG and SWD interfaces, which facilitate a streamlined development process. The microcontroller is available in a 100-pin QFP package, ensuring compatibility with various PCB designs and easy integration into a wide array of products.

Overall, the ATSAM4LS8CA-CFUR from Microchip Technology is a powerful and flexible microcontroller that meets the requirements of sophisticated embedded systems, while keeping power consumption to a minimum.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7784 $52.5624
26+ $3.9208 $101.9408
40+ $3.7982 $151.9280
55+ $3.6757 $202.1635
71+ $3.5532 $252.2772
95+ $3.1856 $302.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess