EN
  • EN
  • DE

ATSAM4LC4AA-MU

Part No ATSAM4LC4AA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196802-ATSAM4LC4AA-MU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4L
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 48MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC4AA-MU CAD Model

Description

Microchip Technology's ATSAM4LC4AA-MU: A High-Performance Microcontroller

The ATSAM4LC4AA-MU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding needs of modern embedded applications. This powerful MCU is part of the SAM4L family, which is renowned for its high performance and energy efficiency. The ATSAM4LC4AA-MU is built around the ARM® Cortex®-M4 processor, which provides the ideal balance between energy efficiency and processing power.

With a maximum operating frequency of up to 48 MHz, the ATSAM4LC4AA-MU delivers the computational horsepower required for complex tasks, while maintaining a low-power footprint. This makes it an excellent choice for battery-operated devices, energy-harvesting applications, and other scenarios where power conservation is critical.

The MCU comes with a generous 256 KB of flash memory and 32 KB of SRAM, offering ample space for application code and data storage. Its rich set of peripherals includes multiple serial communication modules, such as USART, SPI, and I2C interfaces, enabling seamless integration with a wide array of external components and systems. Additionally, it boasts a full-speed USB device and embedded host function, providing fast and reliable data transfers.

The ATSAM4LC4AA-MU is also equipped with advanced analog features, including a 12-bit ADC, a 12-bit DAC, and analog comparators, which are essential for interfacing with sensors and performing real-time data acquisition and control. Its robust I/O capabilities and extensive peripheral set make it highly versatile, suitable for industrial control systems, consumer electronics, and IoT devices.

Security is a top priority for modern MCUs, and the ATSAM4LC4AA-MU addresses this need with hardware-based features to protect against threats. It comes with a hardware cryptographic acceleration support, which is crucial for secure data exchange and storage. The MCU also supports secure boot and has a true random number generator (TRNG) for generating cryptographic keys.

In summary, the ATSAM4LC4AA-MU from Microchip Technology is a feature-rich, high-performance microcontroller that strikes an excellent balance between processing power and energy efficiency. Its extensive set of features and peripherals makes it an ideal choice for a multitude of applications where reliability, security, and power efficiency are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess