EN
  • EN
  • DE

ATSAM4E8EA-AN

Part No ATSAM4E8EA-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196614-ATSAM4E8EA-AN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4E
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8EA-AN CAD Model

Description

Microchip Technology's ATSAM4E8EA-AN Microcontroller

The ATSAM4E8EA-AN is a high-performance microcontroller from Microchip Technology, designed for industrial and general-purpose applications. This powerful MCU is based on the ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz, delivering the computational power and efficiency required for complex tasks in modern embedded systems.

One of the standout features of the ATSAM4E8EA-AN is its large 512KB of embedded Flash memory, which provides ample space for application code. Additionally, the device is equipped with 128KB of SRAM, ensuring smooth operation and multitasking capabilities. The inclusion of a floating-point unit (FPU) enables the microcontroller to handle computations for digital signal processing and control algorithms with ease.

The ATSAM4E8EA-AN also boasts a variety of connectivity options. It includes dual CAN ports for robust communication in automotive and industrial networks. Moreover, it has a full-speed USB host and device interface with an integrated transceiver, making it suitable for interfacing with various USB peripherals. The Ethernet MAC (Media Access Control) with IEEE 1588 support is a critical feature for networked applications requiring precise time-stamping and synchronization.

For enhanced security, the ATSAM4E8EA-AN incorporates features such as a hardware encryption module supporting AES and 3DES, ensuring secure data exchange and storage. It also includes a secure bootloader for safe firmware upgrades, adding an extra layer of protection against unauthorized access and code manipulation.

The microcontroller's rich set of peripherals includes multiple UARTs, SPI, I2C interfaces, and PWM channels, which are essential for interfacing with sensors, actuators, and other electronic components. The device also offers a 16-channel 12-bit ADC and a 2-channel 12-bit DAC, providing precise analog signal conversion for a wide range of applications.

With its robust feature set and flexible IO options, the ATSAM4E8EA-AN is a versatile choice for system designers looking to create sophisticated and secure embedded systems. Its LQFP144 package makes it suitable for space-constrained applications while still offering the necessary IO and functionality for complex designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess