EN
  • EN
  • DE

ATSAM4E8CA-AUR

Part No ATSAM4E8CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 3.3V Automotive 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4E
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 769271-ATSAM4E8CA-AUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ATSAM4E8CA
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8CA-AUR CAD Model

Description

Microchip Technology's ATSAM4E8CA-AUR Microcontroller

The ATSAM4E8CA-AUR is a high-performance microcontroller produced by Microchip Technology, which is renowned for its robust suite of features tailored to meet the demanding requirements of industrial and high-end consumer applications. This microcontroller is part of the SAM4E series, which is built around the powerful ARM Cortex-M4 processor core, offering users a perfect blend of energy efficiency and processing capability.

At the heart of the ATSAM4E8CA-AUR is a Cortex-M4 core that can run up to 120 MHz, providing ample computational power for complex tasks. The core also includes a Floating Point Unit (FPU) that accelerates mathematical computations, making it an ideal choice for applications involving intensive processing tasks such as digital signal processing or advanced control systems.

With 512 KB of flash memory and 128 KB of SRAM, this microcontroller offers generous storage options for your application's firmware and data. The inclusion of dual-bank flash supports safe and secure firmware upgrades, ensuring minimal downtime and high reliability in the field.

The ATSAM4E8CA-AUR is equipped with a wide range of connectivity options. It includes a full-speed USB Device and embedded Host, dual CAN ports, and Ethernet MAC supporting IEEE 1588, making it well-suited for networked applications. Additionally, it offers multiple serial communication interfaces, including USARTs, SPIs, and TWIs (I2C), which provide flexibility in peripheral connections and system expansions.

For those concerned with system integrity and security, the ATSAM4E8CA-AUR features a hardware-based encryption module supporting AES and 3DES, ensuring secure data transmission and storage. It also has a True Random Number Generator (TRNG) and a Memory Protection Unit (MPU) that enhances the security of your system by preventing unauthorized memory access.

Designed for versatility, the ATSAM4E8CA-AUR operates across a wide voltage range of 1.62V to 3.6V and comes in a 144-pin LQFP package. This microcontroller is ideal for applications in industrial automation, energy management, smart grid infrastructure, and high-end consumer electronics, where reliability, processing power, and connectivity are paramount.

Overall, the ATSAM4E8CA-AUR from Microchip Technology stands out as a powerful and secure microcontroller solution, providing designers with the tools needed to create sophisticated and responsive systems in today's interconnected world.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess