Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826388-IT8772E-EXS
Ultra Librarian 3D Model Ultra Librarian IT8772E-EXS CAD Model

Description

The IT8772E-EXS is a Low Pin Count (LPC) interface Super I/O controller from ITE Tech. It's commonly used on desktop motherboards for hardware monitoring, fan control, and legacy I/O support. This chip monitors various system parameters like voltages, temperatures, and fan speeds to ensure stable and efficient operation. The '-EXS' suffix likely indicates a specific version or feature set within the IT8772E family.

Applications

  • Desktop Motherboards: As the primary Super I/O controller for monitoring and control functions.
  • Embedded Systems: In embedded applications requiring similar monitoring and I/O capabilities.
  • Industrial PCs: Integrated into industrial PC designs for system management purposes.

Features

  • Hardware Monitoring: Monitors system voltages, temperatures (CPU, system), and fan speeds.
  • Smart Fan Control: Dynamically adjusts fan speeds based on temperature readings using PWM outputs.
  • LPC Interface: Communicates with the system chipset using the Low Pin Count interface.
  • Serial Ports: Supports multiple UART serial ports for legacy peripheral connectivity.
  • Parallel Port: Provides a parallel port for older printers and other parallel devices.
  • GPIO: Offers General Purpose Input/Output pins for custom system configurations.

Benefits

  • Enhanced System Stability: By proactively monitoring critical parameters, it helps prevent overheating and component failures.
  • Optimized Cooling: Intelligent fan control balances cooling efficiency with noise reduction.
  • Reduced Power Consumption: Efficient fan speed management contributes to lower energy consumption.
  • Simplified Management: Provides a single-chip solution for multiple I/O and monitoring needs.
  • Legacy Compatibility: Maintains support for older serial and parallel devices.

Additional Details

The IT8772E-EXS connects to the system chipset via the LPC bus. It requires corresponding drivers in the operating system to enable its functionalities. The exact sensors and voltage rails monitored can vary based on the specific motherboard design. Consult the IT8772E-EXS datasheet and the motherboard manual for detailed specifications and setup information. The precise meaning of the '-EXS' suffix is only found in the official documentation.

You May Also Be Interested in

Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
K26
FEITIAN Technologies
BIOMETRIC FIDO U2F FIDO2 KEY
Lowest to $0.0174
ECAD model for K26
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention