EN
  • EN
  • DE

ATSAM4E16EA-AUR

Part No ATSAM4E16EA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4E
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 117
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAM4E16EA-AURTR,ATSAM4E16EA-AURDKR,ATSAM4E16EA-AURCT
Standard Package 800
Win Source Part Number 989197-ATSAM4E16EA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16EA-AUR CAD Model

Description

Microchip Technology's ATSAM4E16EA-AUR Microcontroller

The ATSAM4E16EA-AUR is a high-performance microcontroller developed by Microchip Technology, renowned for its robust architecture and advanced features tailored for industrial and high-end consumer applications. This microcontroller belongs to the SAM4E series of Microchip's ARM-based microcontrollers that offer a perfect blend of power efficiency and processing capabilities.

Key Features:

  • Core: The heart of the ATSAM4E16EA-AUR is the powerful ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz. It includes a Floating Point Unit (FPU) that enhances the performance of numerical computations and digital signal processing.
  • Memory: With a generous 1MB of embedded Flash memory and 128KB of SRAM, this microcontroller is well-equipped to handle complex applications that require substantial code size and data storage.
  • Connectivity: It features a range of connectivity options including dual CAN ports, a High-Speed USB Host and Device with on-chip PHY, Ethernet MAC, and multiple serial communication interfaces (USART, UART, SPI, I2C).
  • Robust Peripheral Set: The device includes a comprehensive set of peripherals such as a 16-channel Direct Memory Access (DMA) controller, multiple timers, PWM channels, and a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, ensuring versatility in various application scenarios.
  • Power Efficiency: Designed with power-saving techniques, the ATSAM4E16EA-AUR supports multiple power-saving modes, making it suitable for battery-operated devices and applications requiring energy efficiency.
  • Package: The microcontroller comes in a 144-pin LQFP package, which provides ample I/O lines for interfacing with external components and ensures ease of PCB layout and assembly.

Applications:

The ATSAM4E16EA-AUR is ideal for a wide range of applications, including industrial automation, building control, home automation, smart energy solutions, and networking equipment. Its robust feature set also makes it suitable for high-performance applications that require significant data processing, such as graphical user interfaces or advanced communication systems.

Overall, the ATSAM4E16EA-AUR from Microchip Technology is an excellent choice for developers looking for a microcontroller with a strong balance of processing power, memory capacity, and peripheral flexibility, all while maintaining power efficiency.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7671 $74.3013
5+ $20.3217 $101.6085
8+ $19.6867 $157.4936
11+ $19.0516 $209.5676
14+ $18.4166 $257.8324
19+ $16.5114 $313.7166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess