EN
  • EN
  • DE

MAX9680EVKIT+

Part No MAX9680EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description Evaluation Kit For MAX9680 / KIT EVALUATION FOR MAX9680
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Video, Amplifier, Single
Utilized IC / Part MAX9680
Supplied Contents Board(s)
Win Source Part Number 787237-MAX9680EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9680
Introduction Date September 01, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9680EVKIT+ CAD Model

Description

Maxim Integrated MAX9680EVKIT+ Evaluation Kit

The MAX9680EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for the MAX9680, a high-performance clock generator IC. This evaluation kit provides designers with a user-friendly platform to test and optimize the MAX9680's features and capabilities, facilitating the development of applications requiring precise clock generation and distribution.

Key Features

  • Integrated Phase-Locked Loop (PLL): The MAX9680 IC comes with an integrated PLL, which is capable of generating a stable, high-frequency clock signal from a lower frequency reference input.
  • Multiple Output Clocks: The evaluation kit supports various output frequencies, enabling users to generate multiple clock signals from a single device, which is ideal for complex timing requirements.
  • Low Jitter Performance: The MAX9680 is designed to produce low-jitter clock signals, ensuring high signal integrity for sensitive applications such as high-speed data converters, communication systems, and digital signal processing.
  • Flexible Power Supply Options: The kit is designed to operate across a range of power supply voltages, accommodating different system power requirements.
  • On-Board Configuration: Users can easily configure the device settings via on-board jumpers and test points, which simplifies the evaluation process and expedites development.
  • User-Friendly Interface: The MAX9680EVKIT+ includes an intuitive graphical user interface (GUI) that allows for quick adjustments and real-time monitoring of the IC's performance parameters.

Applications

The MAX9680EVKIT+ is ideal for developers working on projects that require precise clock solutions, such as:

  • Telecommunications
  • Networking equipment
  • Server and storage systems
  • Test and measurement
  • High-speed data acquisition

In summary, the MAX9680EVKIT+ from Maxim Integrated is a versatile and powerful tool for engineers and designers looking to leverage the MAX9680 clock generator IC's capabilities. With its comprehensive feature set and ease of use, this evaluation kit is an essential asset for developing advanced electronic systems with stringent timing requirements.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess