EN
  • EN
  • DE

ATSAM4CMS8CB-AU

Part No ATSAM4CMS8CB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001568-ATSAM4CMS8CB-AU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4CM
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4/M4F
Core Size 32-Bit Dual-Core
Speed 120MHz
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAM4CMS8CB-AU CAD Model

Description

Microchip Technology ATSAM4CMS8CB-AU

The ATSAM4CMS8CB-AU is a high-performance, Cortex-M4 based microcontroller from Microchip Technology, designed for industrial and commercial applications that demand low power consumption and high processing capability. This microcontroller is an ideal choice for a wide range of applications, including automation, control systems, and IoT devices.

Key Features:

  • Core: ARM Cortex-M4 processor with a Floating-Point Unit (FPU), operating at a frequency of up to 120 MHz, provides the computational power necessary for complex algorithms and signal processing.
  • Memory: Equipped with 512KB of embedded Flash memory and 128KB of SRAM, the ATSAM4CMS8CB-AU offers ample storage for application code and data.
  • Connectivity: A variety of communication interfaces including USART, SPI, I2C, and CAN, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • ADC/DAC: Features a 12-bit Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for interfacing with analog sensors and actuators.
  • I/O: Multiple general-purpose input/output (GPIO) pins provide the flexibility to interface with a wide range of external components.
  • Power Efficiency: Its power-saving modes, such as Idle and Sleep, help to minimize power consumption in battery-operated devices.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications while still providing enough pins for complex tasks.
  • Temperature Range: Operates within an industrial temperature range, making it reliable in extreme conditions.
  • Development Support: Compatible with Microchip's development tools for easy programming and debugging.

Applications:

The ATSAM4CMS8CB-AU is well-suited for a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Medical devices
  • Smart energy solutions
  • Automotive electronics
  • Home automation
  • IoT devices

With its robust feature set and compatibility with Microchip's development ecosystem, the ATSAM4CMS8CB-AU is a versatile and powerful microcontroller that can meet the needs of a diverse range of sophisticated electronic designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4038 $68.4228
13+ $9.3570 $121.6410
20+ $9.0646 $181.2920
27+ $8.7722 $236.8494
35+ $8.4798 $296.7930
46+ $7.6026 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess