EN
  • EN
  • DE

ATSAM3U4CA-AU

Part No ATSAM3U4CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3U
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 57
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 52K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 4x10b, 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM3U
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566875-ATSAM3U4CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3U4CA-AU CAD Model

Description

Microchip Technology's ATSAM3U4CA-AU Microcontroller

The ATSAM3U4CA-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require high-speed data processing and connectivity. This microcontroller is part of the SAM3U series, which is known for its high data bandwidth and power efficiency, making it an ideal choice for industrial control systems, medical devices, automotive electronics, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 Processor running at up to 96 MHz, delivering exceptional computational speed and efficiency.
  • Memory: Equipped with 256KB of flash memory and 52KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Features full-speed USB Device and Host, High Speed USB Host, SDIO/SD/MMC, USART, SPI, and I2C interfaces for versatile peripheral connections.
  • Analog Features: Includes a 12-bit ADC with 16 channels and a 12-bit DAC for precise analog signal management.
  • Timer/Counters: Comes with multiple timer/counters, PWM channels, and a Real-Time Timer for accurate event management and pulse generation.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Operating Conditions: Can operate in the temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Power Management: Features power-saving modes, including Idle and Sleep modes, which help to reduce power consumption during inactive periods.

Applications

The versatility of the ATSAM3U4CA-AU makes it suitable for an array of applications. Its robust set of peripherals and high-speed processing capabilities are particularly well-suited for:

  • Industrial automation and control systems
  • Medical devices such as patient monitoring and diagnostic equipment
  • Automotive electronics like infotainment systems and diagnostic tools
  • Consumer electronics including high-performance portable devices

The ATSAM3U4CA-AU microcontroller by Microchip Technology is a powerful, efficient, and versatile choice for designers looking to create advanced, reliable, and feature-rich electronic products.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7104 $62.8416
8+ $12.8906 $103.1248
13+ $12.4878 $162.3414
17+ $12.0849 $205.4433
22+ $11.6821 $257.0062
29+ $10.4736 $303.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess