EN
  • EN
  • DE

ATSAM3SD8CA-AUR

Part No ATSAM3SD8CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / High Performance 32-bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM3S
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 15x10/12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 769268-ATSAM3SD8CA-AUR
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM3SD8CA-AUR CAD Model

Description

Microchip Technology's ATSAM3SD8CA-AUR

The ATSAM3SD8CA-AUR is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This microcontroller stands out for its robust architecture, versatile connectivity options, and power efficiency, making it an ideal choice for embedded systems developers.

Key Features:

  • CPU: At the heart of the ATSAM3SD8CA-AUR lies the ARM Cortex-M3 processor, operating at a maximum speed of 64 MHz. This processor not only provides the computational power required for complex tasks but also maintains efficiency for energy-sensitive applications.
  • Memory: The device is equipped with 512KB of flash memory and 128KB of SRAM, providing ample space for code storage and execution. Additionally, it supports a variety of memory interfaces for expanded storage options.
  • Connectivity: With an extensive range of communication interfaces, including Full-speed USB Device and embedded Host, two USARTs, two UARTs, two TWIs (I2C), three SPIs, and an Ethernet MAC, the ATSAM3SD8CA-AUR ensures seamless data transfer and connectivity for networked devices.
  • I/O Ports: The microcontroller offers up to 103 I/O lines, giving developers the flexibility to connect a multitude of peripherals and custom hardware components.
  • Power Management: It features multiple power-saving modes, which reduce power consumption during idle or low-power states, thus extending the life of battery-powered devices.
  • Analog Features: The ATSAM3SD8CA-AUR includes a 12-bit ADC with up to 16 channels and a 12-bit DAC, providing precise analog signal management for applications requiring accurate sensor readings or analog control.
  • Package: Supplied in a 100-pin LQFP package, the microcontroller is designed for space-constrained applications while still offering extensive functionality.

Applications:

The ATSAM3SD8CA-AUR is suited for a variety of applications, from industrial control systems to medical devices. Its robust feature set makes it particularly well-suited for:

  • Smart energy solutions
  • Automation and process control
  • Building management systems
  • Portable medical devices
  • Networking equipment
  • Consumer electronics

With its combination of performance, connectivity, and power efficiency, the ATSAM3SD8CA-AUR from Microchip Technology is a versatile microcontroller that can meet the demands of a wide range of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6945 $51.6395
26+ $3.8519 $100.1494
41+ $3.7315 $152.9915
56+ $3.6112 $202.2272
72+ $3.4908 $251.3376
96+ $3.1297 $300.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess