EN
  • EN
  • DE

ATSAM3S1CCU

Part No ATSAM3S1CCU
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197766-ATSAM3S1CCU
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1CCU CAD Model

Description

Microchip Technology ATSAM3S1CCU Product Overview

The ATSAM3S1CCU is a high-performance microcontroller from Microchip Technology, designed for a broad range of applications. This microcontroller is a part of the SAM3S series, which is known for its power efficiency, robust design, and versatile features that cater to industrial and consumer markets.

Key Features:

  • Core: The ATSAM3S1CCU is equipped with an ARM Cortex-M3 processor core that operates at a maximum speed of 64 MHz, delivering the computational power necessary for complex tasks while maintaining a balance between performance and power consumption.
  • Memory: It comes with 64KB of embedded Flash memory and 16KB of SRAM, offering sufficient space for program storage and efficient data management for real-time operations.
  • Connectivity: This microcontroller features a range of communication interfaces, including UART, SPI, I2C, and USB 2.0, enabling it to connect with a variety of peripherals and systems for data transfer and control.
  • I/O Pins: The device includes 22 programmable I/O lines that provide the flexibility to interface with external components, sensors, and actuators, making it a versatile choice for embedded system designs.
  • ADC: It is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.
  • Power Management: The ATSAM3S1CCU features advanced power-saving modes, including Idle and Sleep modes, which help to reduce power consumption and extend battery life in portable applications.
  • Package: The microcontroller is available in a 49-ball WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications due to its small footprint.

Applications:

The ATSAM3S1CCU is designed for a wide range of applications, including industrial control systems, sensor hubs, consumer electronics, and medical devices. Its combination of processing power, memory capacity, and connectivity options makes it a reliable choice for developers looking to create sophisticated and power-efficient designs.

With its robust feature set and Microchip's commitment to quality, the ATSAM3S1CCU is a microcontroller that can meet the demands of modern embedded systems, providing a solid foundation for innovation and product development.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess