EN
  • EN
  • DE

ATSAM3N4AA-AU

Part No ATSAM3N4AA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Bulk
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ATSAM3N
Standard Package 29 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566862-ATSAM3N4AA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N4AA-AU CAD Model

Description

Microchip Technology's ATSAM3N4AA-AU Microcontroller

The ATSAM3N4AA-AU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a wide range of applications that require advanced communication and control capabilities. This microcontroller is part of the SAM3N series, known for its power efficiency and robust architecture, making it an ideal choice for industrial control, medical devices, automotive systems, and IoT applications.

Key Features

  • CPU: ARM Cortex-M3 processor running at up to 48 MHz, delivering exceptional computing power and efficiency for complex algorithms and control tasks.
  • Memory: Equipped with 256KB of flash memory and 48KB of SRAM, providing ample space for application code and data storage.
  • I/O Capabilities: Offers a rich set of input/output options including GPIOs, USART, SPI, I2C, and more, enabling versatile peripheral integration.
  • ADC: Features a 16-channel, 10-bit Analog-to-Digital Converter (ADC) with a sampling rate of up to 1 Msps, suitable for precise analog signal measurement.
  • PWM: Pulse Width Modulation controllers for motor control, lighting, or other variable power applications.
  • Power Management: Advanced power-saving modes, such as Sleep and Wait mode, help reduce power consumption for battery-powered devices.
  • Package: Available in a 64-pin LQFP package, it is suitable for space-constrained applications while still offering sufficient I/O capabilities.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

Connectivity and Timers

The ATSAM3N4AA-AU provides comprehensive connectivity options with high-speed serial communication interfaces, including full-duplex USARTs, SPI, and Two-Wire Interface (TWI) for I2C communication. It also boasts multiple 16-bit timers, a real-time timer, and a watchdog timer for system reliability and time-sensitive tasks.

Development Support

Developers can take advantage of Microchip's extensive support and developer resources, such as the Atmel Studio IDE, software libraries, and development boards. The ATSAM3N4AA-AU is supported by the SAM3N-EK evaluation kit, which is an excellent starting point for prototyping and testing new designs.

With its balance of performance, power efficiency, and rich peripheral set, the ATSAM3N4AA-AU microcontroller is a versatile solution that can meet the demands of a broad spectrum of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6248 $60.9984
19+ $6.2563 $118.8697
29+ $6.0607 $175.7603
40+ $5.8652 $234.6080
51+ $5.6698 $289.1598
69+ $5.0832 $350.7408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess