Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAM3N2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAM3N2CACU
Standard Package 260
Win Source Part Number 1175864-ATSAM3N2CA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N2CA-CU CAD Model

Description

Product Overview: ATSAM3N2CA-CU by Microchip Technology

The ATSAM3N2CA-CU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed to offer a balance of power efficiency and processing capability. This microcontroller is well-suited for a wide range of industrial applications, including automation systems, IoT devices, and smart control systems.

Key Features:

  • CPU: ARM Cortex-M3 processor running at up to 48 MHz, delivering exceptional efficiency and speed for compute-intensive applications.
  • Memory: Equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • I/O Capabilities: Offers a rich set of peripherals including multiple UARTs, SPI, I2C interfaces, and up to 79 GPIOs, enabling versatile connectivity and control options.
  • ADC: Features a 10-bit Analog-to-Digital Converter with up to 16 channels, allowing for precise measurement of analog signals.
  • PWM: Integrated Pulse Width Modulation controllers for sophisticated control of motors and other actuators.
  • Power Management: Advanced power-saving modes, including Idle and Sleep, to optimize power consumption for battery-powered and energy-sensitive applications.
  • Package: Available in a 100-pin LQFP package, ensuring compatibility with a variety of PCB designs and easy integration into existing projects.
  • Temperature Range: Operates within the industrial temperature range, making it reliable in extreme conditions.
  • Development Support: Backed by Microchip's extensive software and hardware development tools, including the Atmel Studio IDE and the Atmel Software Framework (ASF).

Applications:

The ATSAM3N2CA-CU is a versatile microcontroller that can be deployed in numerous applications. Its robust feature set makes it ideal for:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Smart energy solutions
  • Building automation
  • Automotive electronics

With its combination of performance, memory, and peripheral integration, the ATSAM3N2CA-CU from Microchip Technology stands out as a reliable and efficient choice for your next embedded design project.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention