EN
  • EN
  • DE

ATR4258-ILQH 19

Part No ATR4258-ILQH 19
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER AM/FM 10.7MHZ 44SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver AM, FM 10.7MHz - - PCB, Surface Mount 44-SSO
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-BSOP (0.295", 7.50mm Width)
Case / Package 44-SSO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATR4258-ILQH, ATR4258-ILQH 19-ND, ATR4258-ILQH-ND, ATR4258-ILQH19
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862409-ATR4258-ILQH 19
Ultra Librarian 3D Model Ultra Librarian ATR4258-ILQH 19 CAD Model

Description

Introducing the ATR4258-ILQH 19, a cutting-edge product from Microchip Technology, renowned for its high-quality and innovative semiconductor solutions. This product is designed to cater to the needs of modern electronics where precision, reliability, and efficiency are paramount.

Key Features

  • High Integration: The ATR4258-ILQH 19 boasts a highly integrated design, reducing the need for multiple components and simplifying the overall design process for engineers and developers.
  • Advanced Technology: Utilizing Microchip's state-of-the-art semiconductor technology, this product delivers exceptional performance, ensuring that your applications run smoothly and reliably.
  • Energy Efficient: Energy efficiency is at the core of the ATR4258-ILQH 19, making it an ideal choice for battery-powered devices or applications where power consumption is a critical consideration.
  • Durability: Built to last, this product is manufactured with robust materials that can withstand harsh conditions and provide a long operational lifespan.
  • Compact Form Factor: The small footprint of the ATR4258-ILQH 19 allows for its use in space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the ATR4258-ILQH 19 makes it suitable for a wide array of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The ATR4258-ILQH 19 is equipped with technical specifications that meet the rigorous demands of contemporary electronic devices. It features a range of operating temperatures, compatibility with various signal inputs, and adherence to industry-standard protocols.

Quality Assurance

Microchip Technology is committed to delivering the highest quality products. The ATR4258-ILQH 19 is subjected to rigorous testing and quality control measures to ensure it meets the company's stringent standards for reliability and performance.

For detailed product specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess