EN
  • EN
  • DE

ATOZMO2000B-MX-T

Part No ATOZMO2000B-MX-T
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC SOC WIFI MCU RAD BASEB 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11a/b/g
Serial Interfaces ADC, I²C, I²S, SPI, UART
Voltage - Supply 1.8V ~ 3.6V
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 818057-ATOZMO2000B-MX-T
Ultra Librarian 3D Model Ultra Librarian ATOZMO2000B-MX-T CAD Model

Description

Introducing the ATOZMO2000B-MX-T, a state-of-the-art microcontroller from the renowned Microchip Technology. This powerful and versatile component is designed to meet the rigorous demands of modern electronics, providing a perfect blend of efficiency, reliability, and performance.

At the heart of the ATOZMO2000B-MX-T lies a robust processing core, optimized for low-power operation without compromising on processing power. This makes it an ideal choice for battery-operated devices, energy-conscious applications, and systems where power efficiency is paramount. With its advanced power management features, the ATOZMO2000B-MX-T can achieve extended battery life, reducing the environmental impact and the total cost of ownership.

The microcontroller is equipped with a rich set of peripherals, including multiple communication interfaces such as SPI, I2C, and UART, allowing for seamless integration with other components and systems. Its ample GPIO pins provide flexibility in interfacing with a wide array of sensors, actuators, and external circuits, making it a versatile backbone for any project.

Security is a top priority in today's interconnected world, and the ATOZMO2000B-MX-T does not fall short. It incorporates advanced security features to protect against unauthorized access and ensure data integrity, making it suitable for applications that handle sensitive information or require secure communications.

Designed with ease of development in mind, the ATOZMO2000B-MX-T is supported by Microchip's comprehensive development tools and software libraries. Developers can take advantage of the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software framework to streamline the development process and reduce time-to-market.

Whether you're developing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the Microchip Technology ATOZMO2000B-MX-T microcontroller is an excellent choice that offers reliability, versatility, and performance for a wide range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,848 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess