EN
  • EN
  • DE

ATMXT748UES-C4U

Part No ATMXT748UES-C4U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Mxt748U - Mxtouch 748U Touchscreensensor Ic Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005089-ATMXT748UES-C4U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT748UES-C4U CAD Model

Description

The ATMXT748UES-C4U from Microchip Technology is a sophisticated touchscreen controller that is part of the maXTouch® U series, designed to bring advanced touch capabilities to a wide range of applications. This innovative component is engineered to provide high-performance touch experiences for screens ranging up to 10 inches in diagonal size.

With its cutting-edge technology, the ATMXT748UES-C4U offers unmatched touch detection and processing capabilities. It features Microchip’s proprietary maXTouch® technology, which utilizes adaptive sensing to detect touches with high precision and allows for multi-finger tracking. This makes it an ideal solution for interactive displays in consumer, automotive, and industrial markets.

The controller is designed to be highly flexible, supporting various sensor designs and accommodating different screen sizes and aspect ratios. It is also capable of operating in harsh environments, with robust noise immunity that ensures reliable performance even in the presence of electrical interference.

Key features of the ATMXT748UES-C4U include:

  • Superior touch performance with self and mutual capacitance sensing
  • Support for up to 10-inch touchscreens
  • Advanced noise suppression capabilities
  • Compatibility with a variety of sensor materials and stack-ups
  • Low power consumption for extended battery life in portable devices
  • Communication via I2C and SPI interfaces
  • Robust operation under a wide range of environmental conditions

The ATMXT748UES-C4U is not just about touch sensitivity; it also emphasizes power efficiency, which is crucial for battery-powered devices. The component is designed to optimize power usage without compromising on responsiveness or accuracy, thereby enhancing the user experience while conserving energy.

In conclusion, the ATMXT748UES-C4U from Microchip Technology is a top-tier choice for developers looking to integrate a reliable and high-quality touch interface into their products. Its combination of advanced features, robust performance, and energy efficiency makes it a versatile and valuable addition to any touch-enabled device.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess