EN
  • EN
  • DE

ATMXT641T-ABR

Part No ATMXT641T-ABR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 3.14 to 3.47 VCC, -40 to 105 degC, I2C and SPI, TQFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface I2C, SPI
Number of Channels 640
Operating Supply Voltage 3.3 V
RoHS Compliant
Touchscreen Capacitive
Win Source Part Number 975318-ATMXT641T-ABR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT641T-ABR CAD Model

Description

The ATMXT641T-ABR is a sophisticated touch controller from Microchip Technology, designed to elevate the user experience in interactive devices. This advanced component is part of Microchip's extensive portfolio of touch controllers that are known for their reliability, performance, and adaptability. The ATMXT641T-ABR is particularly suited for applications requiring precise touch sensing, such as smartphones, tablets, and other touch-enabled devices.

Key Features

  • MaxTouch Technology: Utilizes Microchip’s proprietary MaxTouch technology to provide superior touch performance, including support for multi-touch gestures and robust operation in challenging environments.
  • Adaptive Sensing: Capable of dynamically adjusting sensing parameters to optimize performance for a variety of conditions, such as wet screens or when used with gloves.
  • Power Efficiency: Designed with power conservation in mind, the ATMXT641T-ABR ensures minimal power consumption, making it ideal for battery-operated devices.
  • Noise Immunity: Features advanced noise suppression algorithms, allowing the touch controller to maintain high performance even in electrically noisy environments.
  • Communication Interfaces: Offers flexible communication options including I2C and SPI interfaces for easy integration into a wide range of design architectures.
  • Configurability: Provides extensive configurability to designers, enabling customization for specific application requirements through Microchip's configuration utilities.

Applications

The ATMXT641T-ABR is a versatile touch controller that can be used in a multitude of applications. Its robust design and advanced features make it particularly well-suited for:

  • Consumer electronics such as smartphones and tablets
  • Automotive infotainment systems
  • Industrial control panels
  • Home automation interfaces
  • Interactive kiosks and point-of-sale systems

With its combination of performance, efficiency, and adaptability, the ATMXT641T-ABR from Microchip Technology stands out as a premier choice for designers looking to incorporate reliable touch functionality into their next-generation devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2518 $64.7626
16+ $7.5913 $121.4608
24+ $7.3540 $176.4960
33+ $7.1168 $234.8544
42+ $6.8796 $288.9432
57+ $6.1679 $351.5703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess