EN
  • EN
  • DE

TN3019

Part No TN3019
Manufacturer Central Semiconductor Corp
Catalog Electronic Wholesale
Description Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1271489-TN3019
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN3019 CAD Model

Description

The TN3019 is a NPN Bipolar Junction Transistor (BJT) designed for high-speed switching applications. It is manufactured by Central Semiconductor Corp and is known for its reliable performance and robust construction. This transistor is commonly used in various electronic circuits for amplification and switching purposes.

Applications:

  • High-Speed Switching: Ideal for applications requiring fast switching speeds, such as inverters and converters.
  • Amplification: Used in small signal amplifiers for audio and radio frequency applications.
  • Driver Circuits: Employed as a driver for relays, LEDs, and other electronic components.
  • Oscillators: Found in oscillator circuits for generating clock signals.
  • Linear Amplification: Can be used in linear amplifier stages for signal boosting.

Features:

  • NPN Transistor: Offers standard NPN transistor characteristics.
  • High Switching Speed: Fast switching capabilities for efficient performance.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Current Gain: Provides good amplification capabilities.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Efficient Switching: High switching speed reduces energy loss.
  • Reliable Performance: Robust construction ensures stable operation.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Improved Signal Amplification: High current gain enhances signal strength.
  • Environmentally Friendly: Lead-free finish meets environmental regulations.

Additional Details:

The TN3019 typically has a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 100mA, and a power dissipation of 350mW. The current gain (hFE) is typically between 40 and 200, depending on the operating conditions. The transistor is available in a through-hole TO-92 package, which is easy to mount on PCBs. The operating temperature range is generally from -65°C to +150°C. The transition frequency (fT) is usually around 250 MHz, making it suitable for high-frequency applications. Proper heat sinking may be required for high power applications to prevent overheating and ensure reliable operation.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess