EN
  • EN
  • DE

RBO08-40G-TR

Part No RBO08-40G-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODES 40VC 37.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 35V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 37.5A
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Capacitance @ Frequency 1000pF @ 1MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 182486-RBO08-40G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RBO08-40G-TR CAD Model

Description

STMicroelectronics RBO08-40G-TR Overvoltage Protection Device

The RBO08-40G-TR from STMicroelectronics is a high-performance overvoltage protection device designed to safeguard sensitive electronic circuits from voltage transients induced by inductive load switching and lightning surges. This robust component is an essential part of any system where reliability and safety are critical, making it ideal for a wide range of applications including automotive electronics, industrial control systems, and power supply protection.

Key Features

  • Surge Protection: The RBO08-40G-TR is capable of withstanding high surge currents, offering excellent clamping characteristics during overvoltage events to protect downstream components.
  • Low Dynamic Resistance: Its low dynamic resistance ensures minimal voltage drop during operation, maintaining efficiency and reducing power loss.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, further enhancing its reliability and lifespan.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage of 40V, this device can handle a wide range of potential overvoltage conditions.

Applications

  • Automotive Systems
  • Industrial Control Circuits
  • Power Supply Units
  • Telecommunication Systems
  • Consumer Electronics

Package and Quality

The RBO08-40G-TR is offered in a surface-mount package, making it suitable for compact PCB layouts and modern automated assembly processes. STMicroelectronics is known for its commitment to quality, and this device is no exception. It complies with the stringent standards required for industrial and automotive applications, ensuring both performance and durability.

Ordering Information

When ordering the RBO08-40G-TR, it is supplied in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process. The "TR" suffix denotes the tape and reel delivery method, which is standard for components intended for high-volume production environments.

With its robust protection features and reliable performance, the RBO08-40G-TR from STMicroelectronics is a top choice for designers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess