EN
  • EN
  • DE

ATMXT225TAT-I2C-PCB

Part No ATMXT225TAT-I2C-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MXT225TAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Interface
Function Touch Screen Controller
Utilized IC / Part mXT225TAT
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 862389-ATMXT225TAT-I2C-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT225TAT-I2C-PCB CAD Model

Description

Microchip Technology ATMXT225TAT-I2C-PCB Overview

The ATMXT225TAT-I2C-PCB is a highly integrated and sophisticated touch sensor module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This module is specifically designed to deliver an exceptional touch experience for a range of applications, from consumer electronics to industrial control panels.

At the heart of this module lies the ATMXT225TAT maXTouch® T series touchscreen controller which is known for its robustness and high performance. The controller supports touch detection on screens up to 7 inches, making it highly versatile for various display sizes. The I2C interface ensures easy communication with a host microcontroller or processor, allowing for straightforward integration into a system.

The PCB layout of the ATMXT225TAT-I2C-PCB has been meticulously designed to optimize the touch performance and minimize noise interference, ensuring accurate and responsive touch interactions. The module's design also considers EMI/EMC requirements, providing a reliable operation even in electrically noisy environments.

This module supports up to 256 touch-sensing nodes, which translates to fine granularity and high-resolution touch detection. It also features Microchip's proprietary adaptive sensing technology that enables dynamic touch classification, allowing the system to distinguish between a finger touch, hover, glove touch, or stylus interaction.

The ATMXT225TAT-I2C-PCB is not only about touch detection; it also includes power-saving features that make it suitable for battery-operated devices. The low power mode and event-driven wake-up functionalities help to extend battery life without sacrificing touch performance.

In conclusion, the ATMXT225TAT-I2C-PCB from Microchip Technology is a compact, powerful, and flexible touch solution that can be easily integrated into a wide range of applications. Its advanced touch controller, combined with a well-designed PCB, offers a seamless and interactive user experience that is both reliable and energy-efficient.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess