EN
  • EN
  • DE

ATMXT224S-MAUR

Part No ATMXT224S-MAUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC, ENHANCED TOUCH SCREEN CONT.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 64187-ATMXT224S-MAUR
Ultra Librarian 3D Model Ultra Librarian ATMXT224S-MAUR CAD Model

Description

Microchip Technology ATMXT224S-MAUR Touch Controller

The ATMXT224S-MAUR is a state-of-the-art touch controller integrated circuit (IC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This touch controller is part of the maXTouch® S series, designed to provide superior touch performance for touchscreen applications. It is particularly suited for use in automotive, industrial, and consumer electronics where reliability and responsiveness are of utmost importance.

Featuring a highly responsive capacitive touch sensing capability, the ATMXT224S-MAUR is capable of detecting up to 12 simultaneous touches with precision and accuracy. This makes it an ideal solution for multitouch applications, enhancing user experience with smooth gesture recognition and enabling advanced interface designs.

The IC integrates Microchip's proprietary maXTouch technology, which utilizes an adaptive sensing architecture to optimize performance and power consumption. This technology ensures that the touch controller remains responsive in various environments and conditions, including the presence of moisture or when operated with gloved hands.

With its small form factor, the ATMXT224S-MAUR is designed for space-constrained applications, allowing product designers to incorporate touch control into compact devices without compromising on performance. The touch controller supports a wide range of screen sizes and types, including glass and film-based touch sensors, providing flexibility in design options.

The ATMXT224S-MAUR also boasts robust noise immunity, ensuring reliable operation in electrically noisy environments, which is essential for automotive and industrial applications. Additionally, it features built-in self-test capabilities, which facilitate easier system integration and maintenance.

Microchip Technology provides comprehensive support for the ATMXT224S-MAUR, including development tools, software libraries, and reference designs, to help designers accelerate the product development process. With its advanced features and support ecosystem, the ATMXT224S-MAUR is a top-tier choice for developers looking to implement cutting-edge touch interfaces in their next-generation products.

To learn more about the ATMXT224S-MAUR touch controller and how it can enhance your product designs, visit the Microchip Technology website for detailed specifications, application notes, and design resources.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
Lowest to $2.3016
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,471 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess