EN
  • EN
  • DE

ATMXT1664SATR

Part No ATMXT1664SATR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Maxtouch Auto - 1664Ch Touchscr Sensor Ic Device Lqfp144/ Lqfp (Al) Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997734-ATMXT1664SATR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT1664SATR CAD Model

Description

The ATMXT1664SATR is a state-of-the-art touch controller integrated circuit from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This sophisticated component is designed to enhance the user interface experience in a wide range of applications, from automotive and industrial controls to consumer electronics.

Key Features

  • Advanced Touch Sensing: The ATMXT1664SATR uses Microchip’s maXTouch® technology to provide superior touch performance. It supports up to 1664 nodes, allowing for high-resolution touch sensing and the ability to detect multiple touch points simultaneously with high accuracy.
  • Noise Immunity: Engineered to operate flawlessly in challenging electrical environments, this controller offers excellent noise immunity, ensuring consistent and reliable touch performance even in the presence of electrical interference.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is critical.
  • Flexibility: It is highly configurable and supports various sensor designs, enabling product designers to create customized touch interfaces tailored to specific application needs.
  • Communication: The ATMXT1664SATR features a variety of communication interfaces, including I2C and SPI, providing versatility in connecting with host processors.

Applications

The ATMXT1664SATR is versatile enough to be used in a multitude of applications, such as:

  • Smartphones and tablets
  • Automotive touchscreens and control panels
  • Interactive kiosks and POS systems
  • Home automation and smart appliances
  • Industrial control systems

Product Specifications

The ATMXT1664SATR is offered in a compact package and is designed for easy integration into various electronic systems. Its robust design ensures long-term reliability in a wide range of operating conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix 'ATR', making it suitable for high-volume production. For detailed ordering and pricing information, or to request samples, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess