EN
  • EN
  • DE
  • IT

ATMXT1386-Z2UI

Part No ATMXT1386-Z2UI
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Active
Programmable Not Verified
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 862387-ATMXT1386-Z2UI
Ultra Librarian 3D Model Ultra Librarian ATMXT1386-Z2UI CAD Model

Description

The Microchip Technology ATMXT1386-Z2UI is a sophisticated touchscreen controller designed to deliver an exceptional user experience for a wide range of applications. This advanced component is part of Microchip's maXTouch® product line, which is renowned for its high performance and reliability in touch interface technology.

Featuring a highly responsive capacitive touch sensing capability, the ATMXT1386-Z2UI can support up to 32 simultaneous touches, making it perfect for devices that require multi-finger gestures and greater user interaction. Its robust design ensures that it can effectively handle touch inputs even in challenging environmental conditions, including the presence of moisture or when the user is wearing gloves.

One of the key advantages of the ATMXT1386-Z2UI is its power efficiency. The controller is optimized to reduce power consumption, which is critical for battery-powered devices such as smartphones, tablets, and other portable electronics. This efficiency does not come at the cost of performance, as the controller maintains high touch sensitivity and fast response times to ensure a seamless user experience.

The ATMXT1386-Z2UI also incorporates advanced noise suppression technologies, which enable it to deliver reliable performance in the presence of electrical noise that can be encountered in real-world settings. This makes the controller a great fit for automotive applications, industrial control panels, and other electronic products that operate in electrically noisy environments.

For developers and designers, the ATMXT1386-Z2UI provides extensive configurability and comes with Microchip's comprehensive development tools. This support simplifies the integration process and allows for fine-tuning of the touch interface to meet the specific needs of the application. Furthermore, the controller is compatible with various sensor designs, offering flexibility in screen size and form factor.

In summary, the Microchip Technology ATMXT1386-Z2UI is a versatile and efficient touchscreen controller that offers high-performance touch capabilities, making it an ideal choice for a broad spectrum of interactive applications. Its robustness, power efficiency, and configurability make it a leading solution in the field of touch technology.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Atmel
Lowest to $2.2834
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0312 $50.7800
60+ $1.6667 $100.0020
93+ $1.6146 $150.1578
128+ $1.5625 $200.0000
166+ $1.5104 $250.7264
222+ $1.3542 $300.6324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess