EN
  • EN
  • DE

ATMXT1067TDAT-SPI-PCB

Part No ATMXT1067TDAT-SPI-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description ATMXT1067 DEVELOPMENT BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Active
Type Interface
Function Touch Screen Controller
Utilized IC / Part MXT1067TDAT
Supplied Contents Board(s)
Base Product Number ATMXT1067
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 862385-ATMXT1067TDAT-SPI-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT1067TDAT-SPI-PCB CAD Model

Description

Microchip Technology ATMXT1067TDAT-SPI-PCB

The ATMXT1067TDAT-SPI-PCB is a sophisticated touch controller product from Microchip Technology that is designed to deliver exceptional performance and reliability for a wide range of applications. This touch controller is part of Microchip's maXTouch® series, which is renowned for its advanced touch technologies and is often utilized in automotive, industrial, and consumer electronic products.

Featuring a SPI interface, the ATMXT1067TDAT-SPI-PCB is engineered to facilitate seamless communication with microcontrollers and processors in embedded systems. The SPI protocol ensures high-speed data transfer and simplified connectivity, making it ideal for applications where performance and efficiency are paramount.

The ATMXT1067TDAT-SPI-PCB is designed with robustness in mind, capable of detecting and processing touch inputs through thick overlays and in the presence of water or other contaminants. This makes it an excellent choice for outdoor or harsh environment applications, where reliability under challenging conditions is essential.

In terms of usability, the product supports a range of touch gestures, providing an intuitive user interface for devices such as touchscreens, touchpads, and sliders. The controller's advanced algorithms allow for precise touch detection, enhancing the user experience by providing smooth and responsive control.

Microchip's ATMXT1067TDAT-SPI-PCB also boasts low power consumption, making it suitable for battery-powered devices where energy efficiency is a concern. Its power management capabilities ensure that the touch controller only consumes power when necessary, thereby extending the battery life of the host device.

The PCB design of this product allows for easy integration into a variety of hardware configurations. It can be seamlessly incorporated into the design of a new device or used to upgrade the touch capabilities of an existing product. With its combination of performance, reliability, and versatility, the ATMXT1067TDAT-SPI-PCB from Microchip Technology stands out as a top-tier solution for touch control requirements in a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess