EN
  • EN
  • DE

ATMXT1066T2-C2UR

Part No ATMXT1066T2-C2UR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description MXT1066T2 - maXTouch 114 Ball device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046907-ATMXT1066T2-C2UR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT1066T2-C2UR CAD Model

Description

Microchip Technology ATMXT1066T2-C2UR Touch Controller

The ATMXT1066T2-C2UR is a sophisticated touch controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced component is part of the maXTouch® T series, which is renowned for its high performance and is specifically engineered to cater to the needs of modern touch interface requirements.

The ATMXT1066T2-C2UR is built to provide exceptional responsiveness and sensitivity, which makes it an ideal choice for a wide range of applications that require precise touch input. It is commonly utilized in automotive, industrial, and consumer electronics, where the reliability and accuracy of touch inputs are critical. The touch controller supports up to 16 simultaneous touches, making it suitable for multi-touch applications and providing users with a seamless interactive experience.

One of the key features of the ATMXT1066T2-C2UR is its robustness against environmental factors. The device offers excellent performance even in challenging conditions, including the presence of moisture or when operated with gloves. This makes it particularly useful for applications in harsh environments or for devices that must be operable in all weather conditions.

Additionally, the ATMXT1066T2-C2UR incorporates Microchip's proprietary adaptive sensing technology, which enables dynamic touch classification. This means the controller can automatically switch between self-capacitance and mutual-capacitance sensing, optimizing for power consumption and noise immunity. The technology also enhances the user experience by providing a more intuitive and natural touch interaction.

For design engineers, the ATMXT1066T2-C2UR offers flexibility and ease of integration. It comes with comprehensive development tools and software support provided by Microchip Technology, which simplifies the design-in process and reduces the time to market for new products. The touch controller is also backed by Microchip's global customer service and technical support, ensuring that designers have access to the assistance they need throughout their product development journey.

In summary, the ATMXT1066T2-C2UR from Microchip Technology represents a state-of-the-art solution for touch-sensitive applications, delivering high performance, reliability, and user-friendly features that enhance the overall touch interface experience.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3225 $65.2900
9+ $13.3922 $120.5298
14+ $12.9741 $181.6374
19+ $12.5560 $238.5640
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,603 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess