EN
  • EN
  • DE

ATMEGA88P-20MUR

Part No ATMEGA88P-20MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATMEGA88
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA88P-20MURCT, 1611-ATMEGA88P-20MURCT, ATMEGA88P-20MURTR, 1611-ATMEGA88P-20MURTR, 1611-ATMEGA88P-20MURTR-ND, ATMEGA88P-20MUR-ND, ATMEGA88P20MUR, 1611-ATMEGA88P-20MURTRINACTIVE, 1611-ATMEGA88P-20MURDKRINACTIVE, 1611-ATMEGA88P-20MURDKR, ATMEGA88P-20MURDKR, 1611-ATMEGA88P-20MURDKR-ND
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912110-ATMEGA88P-20MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA88P-20MUR CAD Model

Description

Microchip Technology's ATMEGA88P-20MUR Microcontroller

The ATMEGA88P-20MUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, and a clock speed of up to 20MHz. It is a versatile microcontroller that is widely used in a variety of applications due to its robust architecture, extensive peripheral set, and ease of use.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, the ATMEGA88P-20MUR executes most instructions in a single clock cycle, enabling throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It comes with 8KB of in-system programmable flash, 1KB SRAM, and 512B EEPROM, enough for many complex applications.
  • Speed: The device operates at a maximum frequency of 20MHz, offering the performance needed for time-sensitive tasks.
  • Power Efficiency: The microcontroller features multiple power-saving modes, which make it suitable for battery-powered and power-sensitive applications.
  • Peripherals: It includes a variety of peripherals such as an ADC (Analog to Digital Converter), PWM channels, timers, and serial USART, providing a high level of integration and functionality.
  • Programming: The ATMEGA88P-20MUR supports in-system programming and debugging for easy development.

Applications

The ATMEGA88P-20MUR is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Battery management
  • Consumer electronics
  • Automotive applications
  • Embedded systems

Package and Quality

The microcontroller is available in a 32-lead TQFP package and is RoHS compliant. It is designed with a focus on quality and longevity, ensuring reliable performance in various environments and applications. Microchip Technology's commitment to quality makes the ATMEGA88P-20MUR a preferred choice for engineers and designers looking for a dependable and efficient microcontroller solution.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4026 $57.8442
42+ $2.7916 $117.2472
65+ $2.7050 $175.8250
89+ $2.6172 $232.9308
115+ $2.5306 $291.0190
153+ $2.2684 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess