Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
RF Type General Purpose
Frequency 1.62GHz ~ 2.4GHz
Number of Mixers 1
Gain 8.5dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Supply Current 108mA
Supply Voltage (V) 3.3V ~ 5V
Manufacturer Package 44-VFQFN Exposed Pad
Supplier Device Package 44-VFQFPN (7x7)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1262400-STW82100B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW82100B CAD Model

Description

The STW82100B from STMicroelectronics is a high-performance, wideband RF synthesizer designed to meet the demanding requirements of wireless infrastructure, instrumentation, and professional communication systems. This device is part of STMicroelectronics' RF synthesizer family, offering designers a perfect blend of flexibility, performance, and reliability.

With an operating frequency range of 700 MHz to 3.6 GHz, the STW82100B can be used in a variety of applications, including but not limited to, GSM, WCDMA, LTE, WiMAX, and WLAN systems. It is particularly well-suited for FDD and TDD base stations, where its wideband capability allows for easy adaptation to different frequency bands and standards.

Key Features:

  • Integrated VCOs: The device includes two fully integrated Voltage-Controlled Oscillators (VCOs), which provide excellent phase noise performance and reduce the need for external components.
  • Wideband Phase-Locked Loop (PLL): The PLL operates with a wide frequency range and features a fast lock time, ensuring quick frequency changes and stable operation.
  • Programmable Output Power: The output power of the STW82100B is programmable, allowing for optimization based on specific system requirements.
  • Low Phase Noise: The device boasts very low phase noise characteristics, which is critical for high-performance communication systems.
  • Flexible Reference Input: It accepts a wide range of reference frequencies, making it compatible with a variety of external references.
  • I2C/SPI Programmable Interface: The STW82100B can be controlled via either I2C or SPI interfaces, providing flexibility in system design and ease of integration.

The STW82100B also offers a fractional-N frequency synthesizer with a fully integrated loop filter. This feature simplifies design efforts by reducing the number of external components required. Additionally, the device's fractional spurs are minimized through an advanced sigma-delta modulator, ensuring high spectral purity.

For designers looking for a reliable and high-performing RF synthesizer solution, the STW82100B from STMicroelectronics presents an ideal choice, offering the necessary features to create efficient, high-quality wireless communication systems.

You May Also Be Interested in

Maxim Integrated
IC MIXR 1.6-3.9GHZ UP/DWN 20TQFN
Lowest to $7.5350
ECAD model for MAX2042AETP+T
Maxim Integrated
IC MIXER 400MHZ-1GHZ DWN 20TQFN
Lowest to $18.2799
ECAD model for MAX9984ETP+T
M/A-Com Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
ECAD model for MC4120-2
Maxim Integrated
IC MIXER 815MHZ-1GHZ DWN 20TQFN
Lowest to $15.1338
ECAD model for MAX9986ETP+T
Maxim Integrated
IC MIXER 1.7-2.2GHZ DWN 36TQFN
Lowest to $16.4520
ECAD model for MAX9995ETX+T
Maxim Integrated
Need more? Email Us
ECAD model for MAX2538EGI+T
Maxim Integrated
IC MIXER 1.7-2.2GHZ DWN 36TQFN
Lowest to $10.9896
ECAD model for MAX9995ETX+
Maxim Integrated
RF Mixer IC Cellular, ISM, PCS, WLAN Up Converter 400MHz ~ 2.5GHz SOT-23-6
Lowest to $3.4811
ECAD model for MAX2661EUT+T
Maxim Integrated
RF Mixer IC Cellular, GPS, PCS 28-TQFN (5x5)
Need more? Email Us
ECAD model for MAX2538ETI+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention