Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number ATMEGA808
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-ATMEGA808-XURDKR,150-ATMEGA808-XURCT,150-ATMEGA808-XURTR
Standard Package 2,100
Win Source Part Number 1316756-ATMEGA808-XUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA808-XUR CAD Model

Description

The ATMEGA808-XUR is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. This device is part of the popular AVR® microcontroller family, designed for efficiency and power in a compact package. It is particularly well-suited for applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced RISC Architecture: The ATMEGA808-XUR operates with a powerful Reduced Instruction Set Computing (RISC) architecture, which enables fast processing and supports efficient multitasking.
  • Memory Capacity: It comes with ample memory, including flash memory for program storage, SRAM for data handling, and EEPROM for non-volatile storage of critical data.
  • High-Speed Clock: The device boasts a high clock speed, ensuring swift execution of instructions and optimal performance in time-sensitive applications.
  • Peripheral Features: A range of integrated peripherals, such as analog-to-digital converters (ADCs), serial communication modules, and timers, enhance its functionality and reduce the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the ATMEGA808-XUR is ideal for battery-powered or energy-harvesting applications.
  • Programming Flexibility: The MCU supports various programming interfaces, allowing developers to choose the most convenient method for their design process.

Applications

The versatility of the ATMEGA808-XUR makes it an excellent choice for a wide array of applications. It is particularly adept at handling complex tasks in embedded systems, such as sensor management, motor control, and user interface operations. Its robust architecture and integrated features also make it suitable for IoT devices, smart home technology, and automotive systems, where reliability and efficiency are paramount.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the ATMEGA808-XUR is no exception. It is built to meet stringent industry standards, ensuring reliable performance even under challenging conditions. With its combination of advanced features, the ATMEGA808-XUR stands as a top-tier choice for designers and engineers seeking a high-performance MCU solution.

You May Also Be Interested in

Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6938 $50.8140
75+ $1.3898 $104.2350
115+ $1.3463 $154.8245
155+ $1.3029 $201.9495
200+ $1.2595 $251.9000
270+ $1.1292 $304.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention