Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA649
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566753-ATMEGA649-16MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA649-16MU CAD Model

Description

Microchip Technology's ATMEGA649-16MU Microcontroller

The ATMEGA649-16MU is a high-performance, low-power 8-bit AVR RISC-based microcontroller from the reputable Microchip Technology. This advanced microcontroller is designed to offer an optimal balance between power consumption and processing capability, making it an ideal choice for a wide range of embedded applications.

This microcontroller boasts a maximum operating frequency of 16 MHz, providing the computational power necessary for complex tasks while maintaining energy efficiency. It is equipped with 64KB of in-system self-programmable flash memory, allowing for robust program storage and providing developers with ample space for application code.

With 4KB of EEPROM and 4KB SRAM, the ATMEGA649-16MU offers plenty of room for data storage and dynamic memory allocation. These features contribute to the microcontroller's flexibility and performance in various applications, from industrial control systems to consumer electronics.

The device operates within a voltage range of 4.5V to 5.5V, which is typical for many electronic components, ensuring compatibility with a wide array of peripheral devices. Its 64-pin QFN (Quad Flat No-leads) package allows for a compact footprint on printed circuit boards, making it suitable for space-constrained applications.

Among its many features, the ATMEGA649-16MU includes an array of peripherals that enhance its functionality. It has a 10-bit A/D converter with up to 8 channels, allowing for precise analog signal measurement. The microcontroller also supports multiple communication protocols, including SPI, UART, and TWI (I2C), facilitating easy integration with other devices and systems.

Furthermore, the ATMEGA649-16MU provides various safety and power-saving features, such as a watchdog timer, brown-out detection, and a power-save mode. These features are crucial for reliable operation in environments where power fluctuations or interruptions are a concern.

Developers can also take advantage of the Microchip's extensive support ecosystem, which includes development tools, software libraries, and a global community of users. This ensures that engineers can rapidly develop and deploy solutions based on the ATMEGA649-16MU microcontroller.

Overall, the ATMEGA649-16MU from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and advanced features, making it a go-to choice for engineers and designers working on innovative embedded systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8712 $59.6136
7+ $16.3046 $114.1322
11+ $15.7950 $173.7450
15+ $15.2855 $229.2825
19+ $14.7760 $280.7440
26+ $13.2475 $344.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,100 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention