Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA6450
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566741-ATMEGA6450-16AI
Ultra Librarian 3D Model Ultra Librarian ATMEGA6450-16AI CAD Model

Description

Microchip Technology ATMEGA6450-16AI

The ATMEGA6450-16AI from Microchip Technology is a robust, low-power 8-bit AVR RISC-based microcontroller that combines 64KB of programmable flash memory, 4KB of RAM, and 2KB of EEPROM. This microcontroller is designed to operate at a maximum frequency of 16MHz and is housed in a 64-pin TQFP (Thin Quad Flat Package) industrial-grade package, making it suitable for a wide range of applications including industrial control systems, automotive systems, and IoT devices.

With its advanced RISC architecture, the ATMEGA6450-16AI ensures efficient processing with a throughput approaching 1 MIPS per MHz, balancing power consumption and processing speed. The device features a range of peripherals including four 8-bit and two 16-bit timer/counters with separate prescalers, a 10-bit ADC with up to 8 channels, and multiple communication interfaces such as USART, SPI, and TWI (I2C compatible).

The ATMEGA6450-16AI also supports advanced features like PWM channels for motor control, a programmable watchdog timer with internal oscillator, and an on-chip analog comparator. Its interrupt and wakeup from idle mode capabilities enhance its performance in power-sensitive applications by allowing the system to remain in a low-power sleep mode until required to act.

For security and data integrity, the device includes features such as a byte-oriented two-wire serial interface, a master/slave SPI serial interface, and on-chip analog comparator. It also provides a range of system safety features, including power-on reset and programmable brown-out detection.

The flexibility and reliability of the ATMEGA6450-16AI make it an ideal choice for designers looking for a microcontroller that can handle complex tasks while minimizing power consumption. Its extensive set of peripherals and interfaces, combined with Microchip's well-known support and resources, provide a solid foundation for creating efficient and innovative designs.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention