EN
  • EN
  • DE

ATMEGA644A-AU

Part No ATMEGA644A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / 8-bit Microcontroller with 16/32/64/128K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series ATMEGA644A
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808806-ATMEGA644A-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA644A-AU CAD Model

Description

Microchip Technology's ATMEGA644A-AU Microcontroller

The ATMEGA644A-AU is a high-performance, low-power Atmel<p>AVR

8-bit microcontroller from Microchip Technology, renowned for its robust architecture, varied features, and versatility in numerous embedded applications. This microcontroller is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for industrial, automotive, and consumer electronics that require sophisticated control operations.

One of the key features of the ATMEGA644A-AU is its advanced RISC architecture, which enables the microcontroller to execute most instructions in a single clock cycle. This capability significantly enhances the device's throughput while maintaining energy efficiency. The microcontroller operates at a voltage range of 1.8V to 5.5V, allowing it to function optimally in environments with varying power supply conditions.

The device is equipped with 64KB of In-System Programmable Flash memory, offering ample space for application code. Additionally, it includes 4KB EEPROM and 4KB SRAM, providing sufficient room for data storage and efficient in-operation data manipulation. The ATMEGA644A-AU boasts a wide array of peripherals, including two 8-bit timers/counters, two 16-bit timers/counters, a Real-Time Counter with separate oscillator, and four PWM channels. These features make it highly adaptable to tasks requiring precise timing and pulse generation.

Communication with other devices is made possible through a variety of interfaces. The microcontroller supports a full duplex USART, a Master/Slave SPI serial interface, and a Two-Wire Serial Interface (TWI), ensuring flexible and reliable data exchange. For applications demanding robust security and data integrity, the ATMEGA644A-AU also incorporates a programmable Watchdog Timer with an internal oscillator and six software selectable power saving modes.

Embedded system designers can take advantage of the 32 general-purpose I/O lines, which can be multiplexed with various in-built peripherals for customized device behavior. The ATMEGA644A-AU comes in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications. With its extensive feature set and adaptability, the ATMEGA644A-AU from Microchip Technology stands out as a powerful microcontroller solution for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4631 $52.3155
12+ $8.5851 $103.0212
19+ $8.3168 $158.0192
25+ $8.0485 $201.2125
33+ $7.7802 $256.7466
44+ $6.9754 $306.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess