EN
  • EN
  • DE

ATMEGA48V12MI

Part No ATMEGA48V12MI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046868-ATMEGA48V12MI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA48V12MI CAD Model

Description

Product Overview: ATMEGA48V12MI

The ATMEGA48V12MI is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. It is part of the popular AVR® microcontroller family, known for its advanced RISC architecture, which enables efficient processing and operation at significant speeds. This product is designed for embedded systems requiring low power consumption, high reliability, and versatile interfacing options.

Key Features

  • Core: The MCU is built on an 8-bit AVR processor core, which is highly optimized for C compiler use, combining the flexibility of a high-level language with the efficiency of assembly code.
  • Memory: It comes with 4KB of In-System Programmable Flash, 512 bytes of EEPROM, and 512 bytes of internal SRAM, which provides ample space for application code and data storage.
  • Clock Speed: The device operates at up to 12MHz, ensuring swift execution of instructions and processes.
  • Low Power Consumption: The ATMEGA48V12MI is designed for power-sensitive applications, offering multiple power-saving modes to reduce energy consumption when the device is idle or in standby.
  • I/O and Package: It provides a variety of input/output options, including 23 general-purpose I/O lines, 32 general-purpose working registers, and comes in a 32-lead QFN package.
  • Peripherals: The MCU features a range of integrated peripherals such as a 10-bit ADC with multiple channels, SPI, I2C, and USART interfaces, ensuring easy communication with other devices and sensors.
  • Operating Voltage: The operating voltage range is 1.8V to 5.5V, making it suitable for battery-operated and portable devices.

Applications

The ATMEGA48V12MI is versatile and can be used in various applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and smart IoT devices. Its robust feature set and low power consumption make it an excellent choice for designers looking to optimize their embedded systems for performance and power efficiency.

Overall, the ATMEGA48V12MI from Microchip Technology is a powerful and flexible microcontroller that offers a balance between performance and power consumption, making it an ideal solution for a wide range of embedded applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess