Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATMEGA48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA48PV-10AURTR, ATMEGA48PV-10AURDKR, ATMEGA48PV-10AURCT, ATMEGA48PV-10AUR-ND, ATMEGA48PV10AUR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862364-ATMEGA48PV-10AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA48PV-10AUR CAD Model

Description

The ATMEGA48PV-10AUR is a high-performance microcontroller unit (MCU) from the popular AVR® family, produced by Microchip Technology. This device is designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications.

With a maximum operating frequency of 10MHz, the ATMEGA48PV-10AUR provides a robust platform for embedded systems that require a balance between speed and power consumption. It operates at a voltage range of 1.8V to 5.5V, allowing for flexibility in power supply design and ensuring compatibility with both battery-powered and mains-connected applications.

Key Features:

  • Memory: The device comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 512B SRAM, which are sufficient for a multitude of simple to moderately complex applications.
  • I/O Ports: It boasts 23 general-purpose input/output (GPIO) lines, which provide ample interfacing capabilities for peripherals and other components.
  • ADC: An integrated 10-bit analog-to-digital converter with six channels allows for accurate analog signal measurement, critical for sensor-based applications.
  • Timers: The MCU includes three flexible timers/counters with compare modes, which can be used for a variety of timing and waveform generation tasks.
  • Communication: Serial communication is facilitated through a USART, and there is support for SPI and I2C (TWI) protocols, enabling easy data exchange with other microcontrollers and peripherals.
  • Power Saving: Multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, help in reducing power consumption to suit battery-powered applications.

The ATMEGA48PV-10AUR is available in a 32-lead TQFP package and is also characterized by its industrial temperature range, making it robust for harsh environments. Whether you're developing consumer electronics, automotive systems, or IoT devices, the ATMEGA48PV-10AUR provides a reliable and flexible core for your embedded solutions.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1200 $65.9200
39+ $3.3806 $131.8434
60+ $3.2749 $196.4940
82+ $3.1694 $259.8908
106+ $3.0636 $324.7416
142+ $2.7468 $390.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,230 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention