EN
  • EN
  • DE

SC16C852LIB,128

Part No SC16C852LIB,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP  /  UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
Other Names 935283098128,SC16C852LIB-F,SC16C852LIB-F
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260754-SC16C852LIB,128
Ultra Librarian 3D Model Ultra Librarian SC16C852LIB,128 CAD Model

Description

The NXP SC16C852LIB,128 is a dual Universal Asynchronous Receiver/Transmitter (UART) interface IC designed to facilitate serial communication in a wide array of applications. This versatile component is an essential building block in embedded systems, providing two independent UART channels in a single package. It is an ideal solution for applications requiring multiple serial interfaces, such as industrial control, point-of-sale systems, and telecommunication equipment.

Key Features

  • Dual UART Channels: The SC16C852LIB,128 integrates two independent UART channels, each with a 128-byte FIFO to reduce the load on the system's CPU and improve overall data throughput.
  • High Data Rates: It supports baud rates up to 5 Mbps, ensuring high-speed data communication for demanding applications.
  • Flexible Interface: The device offers a versatile interface with a 3.3V or 2.5V operation, making it compatible with a variety of microcontrollers and systems.
  • Enhanced Features: Enhanced with additional functions such as automatic hardware and software flow control, infrared data association (IrDA) encoding/decoding, and a fractional baud rate generator.
  • Low Power Consumption: Designed for power-sensitive applications, it features a reduced power consumption mode that minimizes power usage when not actively transmitting or receiving data.

Technical Specifications

  • Product: Dual UART Interface IC
  • Part Number: SC16C852LIB,128
  • Manufacturer: NXP Semiconductors
  • Package: 48-LQFP
  • Operating Voltage: 2.5V to 3.3V
  • Temperature Range: -40°C to +85°C

Applications

The SC16C852LIB,128 is designed to be used in a multitude of applications where efficient serial communication is required. Its robust feature set and ease of integration make it suitable for:

  • Industrial Automation
  • Point-of-Sale (POS) Systems
  • Telecommunication Equipment
  • Networking Equipment
  • Consumer Electronics

In conclusion, the NXP SC16C852LIB,128 is a highly reliable and functional dual UART interface that offers enhanced features for complex communication tasks. Its high data rate capability and low power consumption make it an excellent choice for designers looking to implement multiple serial interfaces in their systems.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess