EN
  • EN
  • DE

ATMEGA48PA-MU(SL040)

Part No ATMEGA48PA-MU(SL040)
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818025-ATMEGA48PA-MU(SL040)
Ultra Librarian 3D Model Ultra Librarian ATMEGA48PA-MU(SL040) CAD Model

Description

The ATMEGA48PA-MU(SL040) is a versatile and powerful microcontroller from Microchip Technology, designed for a wide range of applications. This low-power CMOS 8-bit microcontroller is based on the AVR enhanced RISC architecture, which enables the ATMEGA48PA-MU(SL040) to execute powerful instructions in a single clock cycle. This results in a highly efficient processing unit that balances power consumption with performance, making it an ideal choice for battery-powered and portable devices.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA48PA-MU(SL040) achieves throughputs approaching 1 MIPS per MHz. This ensures system designers can optimize power consumption versus processing speed.
  • Memory: The device comes with 4KB of in-system self-programmable flash, 256B EEPROM, and 512B SRAM. This memory configuration allows for efficient storage of code and data.
  • I/O and Packages: It offers 23 general-purpose I/O lines, 32 general-purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, an SPI serial port, and a six-channel 10-bit A/D converter. The device is available in a 28-contact QFN package, providing a compact solution for space-constrained applications.
  • Power Efficiency: The ATMEGA48PA-MU(SL040) operates between 1.8-5.5 volts and features multiple power-saving modes, which reduce power consumption during idle or sleep states.
  • Speed: It supports a 0 - 20 MHz oscillator clock, providing the flexibility to balance power consumption with processing speed requirements.
  • Programming: The microcontroller supports in-system programming via a serial interface, simplifying firmware updates and code maintenance.

Applications:

With its robust feature set and power efficiency, the ATMEGA48PA-MU(SL040) is suitable for a variety of applications including industrial control systems, sensor networks, automotive, home automation, and battery-operated devices. Its versatility also makes it a popular choice for hobbyists and educational purposes, where ease of use and extensive support are essential.

Summary:

In summary, the ATMEGA48PA-MU(SL040) from Microchip Technology is a high-performance, low-power microcontroller that delivers the perfect balance between power consumption and processing capabilities. It is an excellent solution for designers looking for a microcontroller that can offer both efficiency and flexibility in a compact form factor.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3253 $53.0120
85+ $1.2398 $105.3830
130+ $1.1971 $155.6230
180+ $1.1116 $200.0880
235+ $1.0688 $251.1680
295+ $1.0261 $302.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess