EN
  • EN
  • DE

ATMEGA328PV10AU

Part No ATMEGA328PV10AU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046861-ATMEGA328PV10AU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA328PV10AU CAD Model

Description

Microchip Technology's ATMEGA328PV-10AU Microcontroller

The ATMEGA328PV-10AU is a high-performance, low-power AVR 8-bit microcontroller brought to you by Microchip Technology. This versatile microcontroller is a powerhouse in a compact package, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation.

At the heart of the ATMEGA328PV-10AU is a powerful CPU that runs at up to 10MHz, providing robust processing capabilities while maintaining energy efficiency. The device operates at a voltage range of 1.8V to 5.5V, offering flexibility for various power supply designs and ensuring compatibility with both battery-powered and mains-connected applications.

The microcontroller comes with 32KB of in-system self-programmable flash, allowing ample space for application code. Additionally, it features 1KB of EEPROM and 2KB of SRAM, providing sufficient storage for data retention and dynamic memory allocation. With its on-chip analog-to-digital converter (ADC), the ATMEGA328PV-10AU is capable of interfacing with analog sensors and converting their signals into digital data for processing.

For connectivity, this device includes a range of peripherals such as SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter), allowing for seamless integration with other components and external modules. The ATMEGA328PV-10AU also boasts multiple programmable I/O lines, enabling designers to customize the microcontroller's interface according to their specific needs.

The microcontroller's package is a 32-lead TQFP (Thin Quad Flat Package), which offers a balance between board space efficiency and ease of soldering during assembly. With its robust feature set and adaptability, the ATMEGA328PV-10AU is an excellent choice for designers looking to develop sophisticated and reliable systems with an AVR microcontroller at their core.

In summary, the ATMEGA328PV-10AU from Microchip Technology is a versatile and efficient solution for a multitude of embedded system applications, combining performance, low power consumption, and a rich set of features in a compact form factor.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess