EN
  • EN
  • DE

ATMEGA325A-MN

Part No ATMEGA325A-MN
Manufacturer Microchip Technology
Catalog OEM Souring
Description 8bit MicroController
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462190-ATMEGA325A-MN
Manufacturer Microchip Technology
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-QFN (9x9)
Package / Case 64-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian ATMEGA325A-MN CAD Model

Description

The ATMEGA325A-MN, a product from Atmel's illustrious AVR microcontroller series, is an 8-bit MCU crafted for applications demanding a high-performance yet power-conscious solution. It encapsulates the efficiency and versatility AVR MCUs are known for, with a wide operating voltage range that enhances its adaptability across various electronic designs. The device boasts RISC architecture, enabling swift execution of instructions, which significantly improves its throughput per MHz. It is loaded with numerous features like advanced timer/counters, versatile serial communication interfaces such as USART, SPI, and I2C, alongside ample ADC channels and PWM outputs. Its memory array includes generous flash storage for code, EEPROM for persistent data, and SRAM for volatile storage, providing a comprehensive solution for complex embedded applications like home automation, industrial control systems, and IoT devices. The MN package indicates a QFN (quad flat no-leads) form factor, offering the advantages of reduced space and improved performance in thermal management, essential for designs where efficiency and form factor are critical.

You May Also Be Interested in

Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess