EN
  • EN
  • DE

ATMEGA324PA-MCH

Part No ATMEGA324PA-MCH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Dual Rows, Exposed Pad
Supplier Device Package 44-QFN (5x5)
Base Product Number ATMEGA324
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566695-ATMEGA324PA-MCH
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PA-MCH CAD Model

Description

Microchip Technology's ATMEGA324PA-MCH

The ATMEGA324PA-MCH is a powerful microcontroller from the well-known ATmega family, produced by Microchip Technology. This high-performance, low-power AVR® 8-bit microcontroller combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general-purpose I/O lines, 32 general-purpose working registers, and clock speeds up to 20MHz. It is designed to support complex and demanding applications while maintaining energy efficiency and reliability.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA324PA-MCH achieves throughputs approaching 1 MIPS per MHz. This balances power consumption and processing speed in an exceptional way.
  • Memory Capacity: The device boasts a substantial 32KB of in-system programmable flash, 1KB EEPROM, and 2KB SRAM, allowing for flexible and robust program and data storage options.
  • JTAG Interface: For on-chip debugging, the ATMEGA324PA-MCH includes a JTAG (Joint Test Action Group) interface for extensive development support.
  • Peripherals: A variety of peripherals are integrated, including a 10-bit A/D converter, PWM channels, and multiple timers, enhancing its capabilities for control applications.
  • Power Efficiency: The device operates between 1.8-5.5 volts, enabling applications in environments with varying power supply conditions. It also features multiple power-saving modes, making it ideal for battery-operated applications.

Applications:

The ATMEGA324PA-MCH is versatile and can be used in a wide range of applications such as industrial control systems, medical devices, automotive applications, and IoT devices. Its robust feature set also makes it suitable for sensor management, robotics, and other embedded systems that require a high level of integration and low power consumption.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATMEGA324PA-MCH is no exception. It is designed to meet the rigorous standards of industrial and automotive temperature ranges, ensuring reliable operation even in extreme conditions. Furthermore, with Microchip's extensive support and documentation, designers and engineers can confidently integrate this microcontroller into their projects, benefiting from its performance and adaptability.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess