EN
  • EN
  • DE

ATMEGA324P-20AUR

Part No ATMEGA324P-20AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA324
Other Names ATMEGA324P-20AUR,ATMEGA324P20AUR,ATMEGA324P-20AURCT,ATMEGA324P-20AURDKR,ATMEGA324P-20AURTR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264480-ATMEGA324P-20AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA324P-20AUR CAD Model

Description

The ATMEGA324P-20AUR is a versatile and powerful microcontroller from Microchip Technology, designed to provide an optimal balance between performance, power consumption, and peripheral features. This 8-bit MCU is based on the advanced RISC architecture and operates at a maximum frequency of 20MHz. It is well-suited for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU Speed: 20MHz maximum operating frequency ensures swift execution of instructions, making it ideal for high-performance applications.
  • Program Memory: 32KB of in-system self-programmable flash allows ample space for complex programs and software.
  • RAM: 2KB of SRAM provides sufficient volatile memory for data storage and manipulation during operation.
  • EEPROM: 1KB of EEPROM enables non-volatile data storage, useful for storing settings and parameters that must be preserved across power cycles.
  • I/O Pins: 35 general-purpose input/output pins offer great flexibility for interfacing with a wide range of external components and devices.
  • Communication Interfaces: Incorporates USART, SPI, and TWI (I2C) interfaces for full-duplex serial communications and synchronous/asynchronous data transfer with peripheral devices.
  • Timers: Features two 8-bit and one 16-bit timer/counter with PWM channels for precise timekeeping and control applications.
  • Analog Features: Comes with 8-channel, 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and devices.
  • Operating Voltage: Supports a supply voltage range of 1.8V to 5.5V, accommodating various power supply configurations and battery-operated applications.
  • Package: Available in a 44-pin TQFP package, providing a compact footprint while allowing for adequate pin accessibility.

Applications

The ATMEGA324P-20AUR is a highly adaptable microcontroller that can be used in numerous application areas, including but not limited to:

  • Automotive systems
  • Home automation and smart devices
  • Industrial automation and process control
  • Medical devices
  • Consumer electronics

With its robust set of features and capabilities, the ATMEGA324P-20AUR is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess