EN
  • EN
  • DE

ATMEGA16U4-AUR

Part No ATMEGA16U4-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series ATMEGA16U4
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807256-ATMEGA16U4-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA16U4-AUR CAD Model

Description

Product Overview: ATMEGA16U4-AUR from Microchip Technology

The ATMEGA16U4-AUR is a high-performance, low-power 8-bit microcontroller from Microchip Technology's popular AVR® family. Designed to provide a versatile and cost-effective solution for a wide variety of embedded applications, this microcontroller is packed with advanced features that enable designers to create complex and powerful systems in a compact footprint.

The ATMEGA16U4-AUR operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices. It boasts a maximum operating frequency of 16MHz, which provides a good balance between speed and power consumption. The device comes with 16KB of in-system programmable flash memory, 1KB of EEPROM, and 1.25KB of internal SRAM, ensuring ample space for application code and data storage.

One of the standout features of the ATMEGA16U4-AUR is its Full-speed USB 2.0 compliant module with inbuilt support for USB communication, which allows for easy integration with USB-based systems without the need for additional components. This feature simplifies the design process and reduces the overall system cost and complexity.

Furthermore, the microcontroller includes a variety of peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with 12 channels, allowing for accurate analog signal measurement. It also boasts four PWM channels for motor control and LED dimming applications, and a programmable serial USART, which provides flexible serial communication capabilities.

Security is also a key aspect of the ATMEGA16U4-AUR, featuring a programmable watchdog timer with a separate on-chip oscillator, ensuring reliable operation under adverse conditions. Additionally, the device supports a range of power-saving modes, which enable the design of energy-efficient applications.

The ATMEGA16U4-AUR is available in a 44-lead TQFP package and is fully supported by Microchip's development tools, including the Atmel Studio IDE and the Atmel Software Framework, which provide a comprehensive development environment to accelerate the design process.

In summary, the ATMEGA16U4-AUR is a robust and feature-rich microcontroller that is ideal for applications requiring a compact, USB-enabled, and power-efficient solution. Its broad feature set and support from Microchip Technology make it an excellent choice for designers looking to create sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7388 $52.0372
45+ $2.2472 $101.1240
69+ $2.1770 $150.2130
95+ $2.1068 $200.1460
123+ $2.0366 $250.5018
165+ $1.8259 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess