EN
  • EN
  • DE

ATMEGA16A-MUR

Part No ATMEGA16A-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFN / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA16
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA16A-MURDKRINACTIVE,ATMEGA16A-MURCT,ATMEGA16A-MURTR,ATMEGA16A-MURDKR,1611-ATMEGA16A-MURTRINACTIVE,1611-ATMEGA16A-MURCT,1611-ATMEGA16A-MURTR-ND,1611-ATMEGA16A-MURDKR-ND,ATMEGA16A-MUR-ND,ATMEGA16AMUR,1611-ATMEGA16A-MURTR,1611-ATMEGA16A-MURDKR
Standard Package 4,000
Win Source Part Number 1322059-ATMEGA16A-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA16A-MUR CAD Model

Description

Microchip Technology's ATMEGA16A-MUR Microcontroller

The ATMEGA16A-MUR from Microchip Technology is a powerful 8-bit microcontroller that combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, and 1KB SRAM. This versatile microcontroller is part of Microchip's popular AVR® family, known for their advanced RISC architecture, which enables fast and efficient processing.

Operating at a frequency of up to 16MHz, the ATMEGA16A-MUR offers impressive performance for a variety of applications. It features a wide range of peripherals, including 32 general purpose working registers, three flexible Timer/Counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire Serial Interface, an SPI serial port, and a 10-bit ADC with up to 8 channels. This extensive feature set makes it ideal for embedded systems that require a balance between power efficiency and processing capability.

The device supports a voltage range of 4.5V to 5.5V, ensuring robust operation even under fluctuating power conditions. It also incorporates power-saving features such as Power-down and Standby modes, which are particularly beneficial for battery-operated and portable applications.

For designers and developers, the ATMEGA16A-MUR comes with comprehensive support and resources. Microchip offers an extensive ecosystem, including development tools, software libraries, and a strong community of AVR enthusiasts and professionals. This support helps to streamline the development process, from initial prototyping to final product deployment.

With its robust I/O capabilities, the ATMEGA16A-MUR can easily interface with sensors, actuators, and various communication modules, making it a versatile choice for projects in the industrial, automotive, consumer electronics, and IoT sectors.

Furthermore, the ATMEGA16A-MUR is available in a 44-pin TQFP package, which is suitable for space-constrained applications while still providing ample pinouts for interfacing with external components. Its reliability and feature-rich design make it a go-to microcontroller for both hobbyists and professional engineers alike.

In summary, the Microchip ATMEGA16A-MUR microcontroller is a compact, high-performance solution that offers a rich set of features for a wide array of applications, backed by the renowned support and resources from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3458 $58.8038
24+ $5.0009 $120.0216
36+ $4.8285 $173.8260
52+ $4.4836 $233.1472
67+ $4.3112 $288.8504
84+ $4.1388 $347.6592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,410 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess