EN
  • EN
  • DE

ATMEGA169P-15AT

Part No ATMEGA169P-15AT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 16KB Flash 3.3V/5V Automotive 64-Pin TQFP T/R / IC MCU 8BIT 16KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (14x14)
Win Source Part Number 1020251-ATMEGA169P-15AT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATMEGA169P
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATMEGA169P-15AT CAD Model

Description

Microchip Technology's ATMEGA169P-15AT

The ATMEGA169P-15AT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of power efficiency and processing capability. This 8-bit MCU is based on the advanced RISC architecture and is part of the popular AVR® family, known for their ease of use and robust performance in a wide array of applications.

With its operating voltage ranging from 2.7V to 5.5V, the ATMEGA169P-15AT is versatile and can adapt to various power requirements, making it suitable for battery-operated devices as well as those connected to power supplies. The device features a maximum clock frequency of 16MHz, which provides a balanced trade-off between speed and power consumption.

One of the standout features of this MCU is its 16KB of in-system self-programmable flash memory. This generous amount of memory allows for complex applications and the flexibility to update firmware in the field. Additionally, the ATMEGA169P-15AT comes with 512 bytes of EEPROM and 1KB of internal SRAM, offering ample space for data storage and manipulation.

The device is equipped with a range of peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with up to 8 channels, allowing for precise analog signal measurement. It also has a byte-oriented Two-Wire Serial Interface, which is compatible with I2C for multi-master communication. The ATMEGA169P-15AT supports SPI serial port for high-speed data transfer and a programmable watchdog timer with an internal oscillator for reliable system reset.

For designers concerned with user interface, this MCU includes an LCD controller that supports up to 25 segments, enabling the creation of small, informative displays. It also has 32 general-purpose I/O lines, which provide the flexibility to connect a wide range of external devices.

The ATMEGA169P-15AT is packaged in a 64-pad QFN/MLF, which is designed for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for applications in automotive, industrial, consumer electronics, and many other fields that require a reliable and capable MCU.

Overall, the ATMEGA169P-15AT from Microchip Technology is a compact, feature-rich MCU that offers designers a powerful platform for developing sophisticated and power-conscious applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2101 $64.8909
20+ $5.9161 $118.3220
31+ $5.7311 $177.6641
42+ $5.5463 $232.9446
54+ $5.3614 $289.5156
73+ $4.8068 $350.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess