Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952951-AD4020OKHL
Series *
Ultra Librarian 3D Model Ultra Librarian AD4020OKHL CAD Model

Description

The AMD AD4020OKHL is an embedded microprocessor designed and manufactured by AMD. This processor is engineered for applications requiring a balance between processing power and energy efficiency, making it suitable for a variety of embedded systems. As an embedded processor, the AD4020OKHL is intended for long-term availability and reliability, key features for industrial and commercial applications.

Applications

  • Thin Clients: Powers energy-efficient desktop virtualization solutions.
  • Point-of-Sale (POS) Systems: Integrated into cash registers, barcode scanners, and other retail equipment.
  • Industrial PCs: Used in ruggedized computers for factory automation and process control.
  • Medical Devices: Employed in diagnostic equipment and patient monitoring systems.
  • Networking Appliances: Found in routers, firewalls, and network storage devices.

Features

  • Dual-Core Processing: Features two processing cores for improved multitasking capabilities.
  • Integrated Graphics: Includes a built-in GPU for display output and accelerated graphics performance.
  • Low Power Consumption: Designed for energy efficiency to minimize heat generation.
  • Embedded Long-Term Support: Offers extended product lifecycle and availability.
  • Advanced I/O Connectivity: Supports a variety of interfaces, including USB, SATA, and Ethernet.
  • Hardware Security Features: Incorporates security technologies for data protection.

Benefits

  • Enhanced Performance: Dual-core architecture enables efficient execution of multiple tasks.
  • Reduced Power Consumption: Low power design minimizes energy costs and extends battery life.
  • Long-Term Availability: Ensures a stable and reliable platform for embedded applications.
  • Integrated Graphics: Eliminates the need for a discrete GPU, reducing system cost and complexity.
  • Improved System Security: Hardware-based security features protect against unauthorized access.

Additional Details

The AD4020OKHL processor operates within a specific thermal design power (TDP), which dictates its power consumption and cooling requirements. It supports different types of memory, depending on the specific platform and design. The processor is typically packaged in a surface-mount form factor, such as a BGA, for easy integration into embedded systems. It is designed to operate within a wide temperature range, making it suitable for deployment in harsh environments. AMD provides comprehensive documentation and software support for the AD4020OKHL, including drivers, libraries, and development tools. This processor offers a combination of performance, efficiency, and longevity, making it a viable solution for various embedded applications. The specific clock speed and cache size may vary, so consulting the official AMD documentation is recommended for precise specifications.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention