EN
  • EN
  • DE

LTC1484CN8

Part No LTC1484CN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power RS485 Transceiver with Receiver Fail-Safe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207636-LTC1484CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1484CN8 CAD Model

Description

Linear Technology LTC1484CN8 Product Overview

The LTC1484CN8 is a robust differential line transceiver from Linear Technology, now part of Analog Devices, designed for high-speed, long-distance data communications. It is specifically tailored for balanced transmission lines and is a part of the LTC1484 series known for its reliability and performance in demanding applications.

Key Features

  • Interface Type: The LTC1484CN8 operates as a differential line transceiver, ensuring high-quality signal integrity over twisted-pair cabling, which is ideal for industrial environments where noise immunity is crucial.
  • Supply Voltage: It operates on a single 5V supply, making it compatible with a wide range of industrial and commercial applications without the need for complex power supply designs.
  • Low Power Consumption: With its low power requirements, the LTC1484CN8 is an energy-efficient choice for power-sensitive systems.
  • High-Speed Operation: The device supports data rates up to 2.5Mbps, allowing for high-speed data transfer in applications such as networked control systems, factory automation, and more.
  • Extended Temperature Range: The LTC1484CN8 is designed to operate over an industrial temperature range, ensuring reliable performance in harsh environmental conditions.
  • Package: Housed in an 8-pin PDIP package, the device is easy to integrate into a variety of circuit designs.

Applications

The LTC1484CN8 is suitable for a broad range of applications where reliable data transmission is required. It is commonly used in:

  • Industrial field networks such as Modbus and Profibus
  • Automated factory equipment
  • Building automation and control systems
  • Instrumentation and measurement devices
  • Remote data acquisition systems

Reliability and Protection

The device includes built-in protection features such as thermal shutdown and power-up/down glitch-free operation, which protect both the transceiver and the bus from damage during abnormal operating conditions. Its fail-safe receiver ensures a high level of reliability by guaranteeing a known output state if the inputs are open or shorted.

Overall, the LTC1484CN8 from Linear Technology is a top choice for engineers and designers looking for a dependable and efficient solution for differential data transmission in industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess