EN
  • EN
  • DE

ATMEGA1284RFR2-ZUR

Part No ATMEGA1284RFR2-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATMEGA1284
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA1284RFR2-ZURDKR-ND, 1611-ATMEGA1284RFR2-ZURTR, 1611-ATMEGA1284RFR2-ZURCT-ND, 1611-ATMEGA1284RFR2-ZURCTINACTIVE, 1611-ATMEGA1284RFR2-ZURDKRINACTIVE, ATMEGA1284RFR2-ZURTR, ATMEGA1284RFR2-ZURCT, 1611-ATMEGA1284RFR2-ZURDKR, 1611-ATMEGA1284RFR2-ZURTR-ND, 1611-ATMEGA1284RFR2-ZURTRINACTIVE, 1611-ATMEGA1284RFR2-ZURCT, ATMEGA1284RFR2-ZURDKR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912081-ATMEGA1284RFR2-ZUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA1284RFR2-ZUR CAD Model

Description

The ATMEGA1284RFR2-ZUR is a high-performance, low-power AVR® 8-bit microcontroller combined with a robust IEEE 802.15.4 compliant transceiver from Microchip Technology. This product is engineered to provide a versatile and efficient solution for wireless applications, making it an ideal choice for the development of ZigBee®, RF4CE, and other proprietary wireless protocols.

At the heart of the ATMEGA1284RFR2-ZUR is a powerful 8-bit microcontroller that operates at a maximum frequency of 16MHz. It boasts 128KB of in-system self-programmable flash, 16KB SRAM, and 4KB EEPROM, offering ample space for complex applications and software stacks. The integrated transceiver supports a wide range of modulation schemes and operates in the global unlicensed 2.4GHz ISM band, ensuring compatibility with a multitude of wireless communication standards.

The device features an array of peripherals that enhance its capabilities, including dual USARTs, dual 16-bit timer/counters, a 10-bit ADC with 8 channels, and a programmable watchdog timer with an internal oscillator. These features, combined with the MCU's power efficiency, make it suitable for battery-operated and power-sensitive applications.

The ATMEGA1284RFR2-ZUR also emphasizes security and reliability, with features like AES-128 cryptographic engine for secure data communication, a true random number generator for encryption keys, and a unique 64-bit IEEE address that provides a unique identifier for each device.

For developers, Microchip offers extensive support through its development tools and software libraries, which include the Atmel Studio IDE, the Atmel Software Framework, and wireless protocol stacks that are readily available for use with the ATMEGA1284RFR2-ZUR. This support accelerates the development process and helps bring products to market faster.

In summary, the ATMEGA1284RFR2-ZUR from Microchip Technology is a sophisticated and feature-rich microcontroller plus transceiver combination that is perfect for a wide array of wireless applications. Its integration of advanced features with ease of use makes it a top choice for engineers and developers looking to create reliable, secure, and efficient wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6680 $64.0080
14+ $8.7533 $122.5462
21+ $8.4798 $178.0758
29+ $8.2063 $237.9827
37+ $7.9327 $293.5099
49+ $7.1120 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess