EN
  • EN
  • DE

ATMEGA1284-MUR

Part No ATMEGA1284-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203625-ATMEGA1284-MUR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian ATMEGA1284-MUR CAD Model

Description

Microchip Technology's ATMEGA1284-MUR Microcontroller

Introducing the ATMEGA1284-MUR, a high-performance, low-power Atmel AVR 8-Bit microcontroller from Microchip Technology. This advanced microcontroller is designed to provide a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

The ATMEGA1284-MUR boasts a substantial 128KB of in-system self-programmable flash memory, coupled with 16KB SRAM and 4KB EEPROM, providing ample space for complex applications and data storage. The device operates at a frequency of up to 20MHz, ensuring swift processing and response times which are critical for time-sensitive tasks.

With its advanced RISC architecture, the ATMEGA1284-MUR executes powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz. This empowers system designers to optimize power consumption versus processing speed. The microcontroller features a range of peripherals, including two 8-bit timers, two 16-bit timers, and a 10-bit ADC with 8 channels, enhancing its versatility for various control applications.

Connectivity is a strong suit for the ATMEGA1284-MUR, as it includes a serial USART, a master/slave SPI serial interface, and a two-wire serial interface (I2C), allowing for easy integration into existing systems and facilitating communication with other devices.

Security and data integrity are also catered for, with features such as a programmable watchdog timer with internal oscillator and brown-out detection. These features ensure that the ATMEGA1284-MUR can maintain reliable operation even in challenging environmental conditions.

The ATMEGA1284-MUR comes in a 44-VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications. Its extended operating temperature range makes it robust and adaptable to various operating conditions.

Whether you are developing an advanced robotic system, a sophisticated home automation solution, or a power-sensitive wearable device, the ATMEGA1284-MUR from Microchip Technology is engineered to meet the demands of your innovative applications with reliability and efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess